A steel worm with 48 pitch, double thread, and a 7.11° lead angle, designed to mesh with 48-pitch bronze worm gears. The part has a pitch diameter of 0.333 inch and a soft finish. The bore diameter is 0.1875 inch with a tolerance of +0.0008/-0.0000.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 5-Y48 |
| Product Name | 48DP / 2 Lead / 0.333P.D, 7.11° Right Hand Worm |
| Gear Type | Worm; Rack |
| Direction | Right |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel/Commercial |