A 1Q 5-Z48 is a hardened and polished steel worm with a 48-pitch, right-hand, quadruple thread, a pitch diameter of 0.333 inch, a lead of 0.2618 inch, and a lead angle of 14° 2′. It has a bore tolerance of +.0008/-.0000 inch and is designed to mesh with 48-pitch bronze worm gears.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Q 5-Z48 |
| Product Name | 48DP / 4 Lead / 0.333P.D, 14.03° Right Hand Worm |
| Gear Type | Worm; Rack |
| Direction | Right |
| Pressure Angle | 25° |
| Material | Steel; Carbon Steel/Commercial |