Stock Drive Products & Sterling Instrument - SDP/SI 20 Teeth, 1.5 Module, ISO 8 / Steel Miter Gear A 1C 4MYK15020R

Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1C 4MYK15020R is a steel miter gear featuring 20 teeth and a module of 1.5, conforming to ISO Class 8 standards. It has a pressure angle of 20 degrees, which is typical for miter gears, allowing for efficient transmission of motion at a right angle. The gear is available with or without a keyway, providing flexibility for different applications. The tooth surfaces are induction hardened to a hardness range of HRC 47 to 53, enhancing durability and wear resistance. The bore tolerance varies depending on the size, with specific tolerances provided for different diameters. This miter gear is suitable for applications requiring precise angular motion transfer and can be integrated into various mechanical systems.

Datasheet Summary
Powered by GS/AI

The A 1C 4MYK15020R is a steel miter gear featuring 20 teeth and a module of 1.5, conforming to ISO Class 8 standards. It has a pressure angle of 20 degrees, which is typical for miter gears, allowing for efficient transmission of motion at a right angle. The gear is available with or without a keyway, providing flexibility for different applications. The tooth surfaces are induction hardened to a hardness range of HRC 47 to 53, enhancing durability and wear resistance. The bore tolerance varies depending on the size, with specific tolerances provided for different diameters. This miter gear is suitable for applications requiring precise angular motion transfer and can be integrated into various mechanical systems.

Suppliers

Company
Product
Description
Supplier Links
20 Teeth, 1.5 Module, ISO 8 / Steel Miter Gear - A 1C 4MYK15020R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
20 Teeth, 1.5 Module, ISO 8 / Steel Miter Gear
A 1C 4MYK15020R
20 Teeth, 1.5 Module, ISO 8 / Steel Miter Gear A 1C 4MYK15020R
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C 4MYK15020R
Product Name 20 Teeth, 1.5 Module, ISO 8 / Steel Miter Gear
Gear Type Rack
Number of Teeth 20
Design Metric
Pressure Angle 20°
Tooth Form Straight
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 80 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details
1:4 Ratio / 32 DP Bevel Gear Set With Mating Gear ->A 1B 3-Y32016B (Sold Separate) - A 1B 3-Y32064 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 0.8, 10 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design Metric
View Details
Module 3, 20 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK30020A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details