A 1B 3-Y32064 is a 32 pitch bevel gear with 64 teeth, a pitch diameter of 2.000 inches, an outside diameter of 2.012 inches, a bore diameter of 0.3125 inches, and a hub length of 1-1/32 inches. It is designed to mesh with the A 1B 3-Y32016B gear, providing a 1:4 speed ratio. The gear is made of brass or steel, as specified in the series. It features a 20° pressure angle and is intended for perpendicular shaft applications.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 3-Y32064 |
| Product Name | 1:4 Ratio / 32 DP Bevel Gear Set With Mating Gear ->A 1B 3-Y32016B (Sold Separate) |
| Gear Type | Rack |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Brass; Gear (Brass) |