Stock Drive Products & Sterling Instrument - SDP/SI 16 Teeth, 32DP / Commercial Miter Gear A 1C 4-Y32016

Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1C 4-Y32016 is a commercial miter gear featuring 16 teeth and a 32 diametral pitch (DP). It is designed with a 20° pressure angle, which is standard for miter gears, ensuring compatibility with other gears of similar specifications. The gear is available in two materials: brass and steel, allowing for selection based on specific application requirements such as strength, weight, and corrosion resistance. This miter gear is suitable for applications requiring the transmission of rotational motion at a 90° angle, making it a versatile choice for various engineering projects. Special orders for non-standard sizes are also available, providing flexibility for custom applications.

Datasheet Summary
Powered by GS/AI

The A 1C 4-Y32016 is a commercial miter gear featuring 16 teeth and a 32 diametral pitch (DP). It is designed with a 20° pressure angle, which is standard for miter gears, ensuring compatibility with other gears of similar specifications. The gear is available in two materials: brass and steel, allowing for selection based on specific application requirements such as strength, weight, and corrosion resistance. This miter gear is suitable for applications requiring the transmission of rotational motion at a 90° angle, making it a versatile choice for various engineering projects. Special orders for non-standard sizes are also available, providing flexibility for custom applications.

Suppliers

Company
Product
Description
Supplier Links
16 Teeth, 32DP / Commercial Miter Gear - A 1C 4-Y32016 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
16 Teeth, 32DP / Commercial Miter Gear
A 1C 4-Y32016
16 Teeth, 32DP / Commercial Miter Gear A 1C 4-Y32016
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C 4-Y32016
Product Name 16 Teeth, 32DP / Commercial Miter Gear
Gear Type Rack
Number of Teeth 16
Design English
Pressure Angle 20°
Tooth Form Straight
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 120 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design Metric
View Details
48 D.P., 26 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48026 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 26
Design English
View Details
Module 0.75, 36 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
24 D.P., 10 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details