A 1B 6MYH10R020 is a right-hand worm gear made of aluminum bronze with 20 teeth, a pitch diameter of 20 mm, a bore diameter of 16 mm with H7 tolerance, and a hub diameter of 23 mm. It is designed to mesh with a module 1 steel worm, has a 20° pressure angle, and is intended for use in perpendicular shaft applications with low noise and vibration.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 6MYH10R020 |
| Product Name | 20:1 Gear Ratio, 20 Teeth Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 20 |
| Pressure Angle | 20° |