A right-hand worm gear made of aluminum bronze with a module of 0.5, 30 teeth, and a pitch diameter of 15 mm, designed to mesh with a corresponding steel worm. The gear has a bore diameter of 9 mm, face width of 12 mm, and overall length of 16 mm.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 6MYH05R030 |
| Product Name | 30:1 Gear Ratio, 30 Teeth Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 30 |
| Pressure Angle | 20° |