A bronze worm gear with 96 teeth, a pitch diameter of 4.000 inches, and a bore diameter of 0.3744 inches, designed to mesh with a 24-pitch, right-hand steel worm. The gear has a hub length of 7/8 inch and a hub projection of 5/8 inch, with a 1/4 inch through-hole. It features a 14-1/2° pressure angle and is part of a series with 24-pitch, single-thread worm pairs.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 6-N24096A |
| Product Name | 96:1 Gear Ratio, 96 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 96 |
| Pressure Angle | 14.5° |