Stock Drive Products & Sterling Instrument - SDP/SI 12:1 Gear Ratio, 48 Teeth, Worm Gear A 1B 6-Z24048

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1B 6-Z24048 is a bronze worm gear with 48 teeth, a pitch diameter of 2.000 inches, a bore diameter of 0.3119 inches, a hub length of 5/16 inch, and a hub projection of 3/4 inch. It is designed to mesh with a 24-pitch, right-hand, quadruple-thread steel worm having a 25° pressure angle and a lead of 0.5236 inches. The bore tolerance is +0.0010/-0.0000 inches. The gear is made of bronze and is intended for use with steel worms in standard 90° orthogonal shaft arrangements.

Datasheet Summary
Powered by GS/AI

A 1B 6-Z24048 is a bronze worm gear with 48 teeth, a pitch diameter of 2.000 inches, a bore diameter of 0.3119 inches, a hub length of 5/16 inch, and a hub projection of 3/4 inch. It is designed to mesh with a 24-pitch, right-hand, quadruple-thread steel worm having a 25° pressure angle and a lead of 0.5236 inches. The bore tolerance is +0.0010/-0.0000 inches. The gear is made of bronze and is intended for use with steel worms in standard 90° orthogonal shaft arrangements.

Suppliers

Company
Product
Description
Supplier Links
12:1 Gear Ratio, 48 Teeth, Worm Gear - A 1B 6-Z24048 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
12:1 Gear Ratio, 48 Teeth, Worm Gear
A 1B 6-Z24048
12:1 Gear Ratio, 48 Teeth, Worm Gear A 1B 6-Z24048
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B 6-Z24048
Product Name 12:1 Gear Ratio, 48 Teeth, Worm Gear
Gear Type Rack
Number of Teeth 48
Pressure Angle 25°
Unlock Full Specs
to access all available technical data

Similar Products

24DP, 144 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N24144 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 144
Pressure Angle 14.5°
View Details
Module 0.5, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details
Module 0.5, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details
Module 0.5, 64 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05064 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details