A 1B 6-Y24050 is a 50-tooth bronze worm gear with a 2.083-inch pitch diameter, 9/16-inch bore, 3/4-inch hub length, and 5/16-inch hub projection, designed to mesh with a 24-pitch, double-thread, right-hand steel worm. The gear has a 20° pressure angle and a lead of 0.2618 inches with a lead angle of 9° 28'.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 6-Y24050 |
| Product Name | 25:1 Gear Ratio, 50 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 50 |
| Pressure Angle | 20° |