The A 1B 6-N32040A is a bronze worm gear with 40 teeth, a pitch diameter of 1.250 inches, a face width of 7/32 inch, a bore diameter of 15/32 inch, a hub diameter of 5/8 inch, a hub projection of 1/4 inch, and a 32-pitch, 14-1/2° pressure angle. It is designed to mesh with a steel worm of the same pitch and lead angle.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 6-N32040A |
| Product Name | 40:1 Gear Ratio, 40 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 40 |
| Pressure Angle | 14.5° |