The A 1C 5MYH25R is a right-hand steel worm with a module of 2.5, 37 mm pitch diameter, 42 mm outside diameter, and 15 mm face width, featuring a black oxide finish and a bore diameter of 15 mm with an H7 tolerance. It has a single thread and a lead angle of 7° 46'.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 5MYH25R |
| Product Name | 2.5 Mod / 1 Thread / 37mm (PD), 3.86° / Right Hand Worm |
| Gear Type | Worm; Rack |
| Direction | Right |
| Pressure Angle | 20° |
| Material | Steel / Commercial |