A 1B 6-N24096 is a bronze worm gear with 96 teeth, a pitch diameter of 4.000 inches, a 1/2-inch bore, a 7/8-inch hub projection, and a 3/8-inch hub width, designed to mesh with a 24-pitch, single-thread steel worm with a 14-1/2° pressure angle and 4° 46' lead angle.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 6-N24096 |
| Product Name | 96:1 Gear Ratio, 96 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 96 |
| Pressure Angle | 14.5° |