Stock Drive Products & Sterling Instrument - SDP/SI 48 DP, 36 Teeth, 1:3 Ratio, 20° Pressure Angle, Commercial Bevel Gear A 1M 3-Y48036A

Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1M 3-Y48036A is a 48 pitch, 36-tooth bevel gear with a 1:3 ratio and 20° pressure angle, made of acetal, featuring a bore diameter of 0.188 inch, an outside diameter of 0.760 inch, a hub length of 0.188 inch, and a blind bore 7/16 inch deep from the hub end. It has no recess at the tooth side of the bore.

Datasheet Summary
Powered by GS/AI

A 1M 3-Y48036A is a 48 pitch, 36-tooth bevel gear with a 1:3 ratio and 20° pressure angle, made of acetal, featuring a bore diameter of 0.188 inch, an outside diameter of 0.760 inch, a hub length of 0.188 inch, and a blind bore 7/16 inch deep from the hub end. It has no recess at the tooth side of the bore.

Suppliers

Company
Product
Description
Supplier Links
48 DP, 36 Teeth, 1:3 Ratio, 20° Pressure Angle, Commercial Bevel Gear - A 1M 3-Y48036A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
48 DP, 36 Teeth, 1:3 Ratio, 20° Pressure Angle, Commercial Bevel Gear
A 1M 3-Y48036A
48 DP, 36 Teeth, 1:3 Ratio, 20° Pressure Angle, Commercial Bevel Gear A 1M 3-Y48036A
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1M 3-Y48036A
Product Name 48 DP, 36 Teeth, 1:3 Ratio, 20° Pressure Angle, Commercial Bevel Gear
Gear Type Rack
Number of Teeth 36
Design English
Pressure Angle 20°
Tooth Form Straight
Unlock Full Specs
to access all available technical data

Similar Products

24DP, 48 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N24048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 48
Pressure Angle 14.5°
View Details
1:3 Ratio / 1.5 MOD Bevel Gear Set With Mating Gear ->A 1C 3MYK15015 (Sold Separate ) - A 1C 3MYK15045 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design Metric
Pressure Angle 20°
View Details
1:2 Ratio / 24 DP Bevel Gear Set With Mating Gear ->A 1B 3-Y24024 (Sold Separate) - A 1B 3-Y24048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
32 D.P., 14 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details