Stock Drive Products & Sterling Instrument - SDP/SI 36 Teeth, 24DP / Commercial Miter Gear A 1B 4-Y24036

Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 36 Teeth, 24DP Commercial Miter Gear, part number A 1B 4-Y24036, features a 20¬8 pressure angle and is available in either brass or steel materials. This gear is designed for applications requiring a 1:1 ratio, allowing it to effectively transmit rotational motion at a 90¬8 angle. It is part of a series that includes various other gear sizes, which can be ordered as standard stock or through special order for non-standard sizes. The gear's specifications make it suitable for precise mechanical applications where durability and reliability are essential.

Datasheet Summary
Powered by GS/AI

The 36 Teeth, 24DP Commercial Miter Gear, part number A 1B 4-Y24036, features a 20¬8 pressure angle and is available in either brass or steel materials. This gear is designed for applications requiring a 1:1 ratio, allowing it to effectively transmit rotational motion at a 90¬8 angle. It is part of a series that includes various other gear sizes, which can be ordered as standard stock or through special order for non-standard sizes. The gear's specifications make it suitable for precise mechanical applications where durability and reliability are essential.

Suppliers

Company
Product
Description
Supplier Links
36 Teeth, 24DP / Commercial Miter Gear - A 1B 4-Y24036 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
36 Teeth, 24DP / Commercial Miter Gear
A 1B 4-Y24036
36 Teeth, 24DP / Commercial Miter Gear A 1B 4-Y24036
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B 4-Y24036
Product Name 36 Teeth, 24DP / Commercial Miter Gear
Gear Type Rack
Number of Teeth 36
Design English
Pressure Angle 20°
Tooth Form Straight
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 14.5° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
24 D.P., 15 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details
Module 0.5, 105 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05105 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 105
Design Metric
View Details
32 DP, 16 Teeth, 1:3 Ratio, 20° Pressure Angle, Commercial Bevel Gear - A 1M 3-Y32016B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 16
Design English
View Details