A 1B 4-Y24024 is a brass miter gear with 24 teeth and 24 pitch, designed to transmit rotational motion at a 90-degree angle. It has a pitch diameter of 1.000 inch, a bore diameter of 0.2500 inch, a face width of 0.250 inch, and a hub length of 0.906 inch. The gear features a 20-degree pressure angle and a 1/4 inch hub projection. The bore tolerance is +0.0002 / -0.0006 inch. The gear is made of brass and is intended for use with matching 24-pitch miter gears.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 4-Y24024 |
| Product Name | 24 Teeth, 24DP / Commercial Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 24 |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |