A 1B 3-Y48036A is a 48-diametral pitch bevel gear with 36 teeth and a 1:3 ratio, designed for power transmission between intersecting shafts. The gear has a pitch diameter of 0.750 inches, an outside diameter of 0.755 inches, a bore diameter of 0.1875 inches (3/16 inch), and a hub length of 0.375 inches. It is made of steel, as indicated by the asterisk in the catalog. The gear features a 20° pressure angle and is part of the 48 pitch series with a hub height of 0.437 inches and an overall length of 0.765 inches. The gear is intended for use with a mating gear to transmit motion at a 90° shaft angle.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 3-Y48036A |
| Product Name | 48 DP, 36 Teeth, 1:3 Ratio, 20° Pressure Angle, Commercial Bevel Gear |
| Gear Type | Rack |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Brass; Gear (Brass) |