Design Tool, Inc. Bowl Feeder System 6" Bowl

Description
Design Tool Inc. bowl feeder systems are available in a wide variety of configurations to meet customer needs. Standard bowl sizes include 10, 12, 18, and 24 inch diameters and are offered in aluminum, coated aluminum, and stainless steel construction. The size of the bowl is determined by the fastener diameter, length, and head design, as well as the desired rate of delivery. The flexibility of our bowl systems can accommodate a wide range of fastener sizes and lengths. The bowl feeder systems are rugged in quality construction and have a lifetime warranty on the vibratory drive unit. All of our DTI feeder bowls has an automatic shut off feature that saves energy and reduces unnecessary wear on the bowl. The feeder bowl restarts when the operator drives another fastener. The DTI bowl feeder systems are offered in a variety of patented feed configurations as well, including single exit feed, dual exit feed, and multi-feed systems. The various configurations allow Design Tool to design a bowl feeder system to meet almost any fastener escapement requirement including cycle time. For example, a single exit feed system can be combined with a multi-feed system that indexes after each single feed cycle to feed multiple spindles. This combination also offers the ability to feed varying fastener counts depending upon the application. The DTI single and dual exit feed systems use our patented designs that have only one moving part for simplicity and reliability. The DTI dual exit feed systems are extremely efficient and fast. Each cycle feeds and blows two fasteners simultaneously for very rapid cycle times. Dual exit feeds can be paired with multi-feed systems as well to increase throughput in high volume applications. This combination offers extremely high feed rates to multiple spindles without sacrificing reliability. Design Tool, Inc. also offers vibratory bowl feeder systems with auxiliary supply hoppers for increased fastener capacity. Auxiliary hoppers offer the added advantage of maintaining the fastener level in the bowl, which works to keep the bowl vibration rate nearly constant. The level of vibration in vibratory feeders is dependent upon the weight of the fasteners in the bowl and the adjustment of the range control. The auxiliary hoppers use a paddle switch to maintain a constant level of fasteners in the feeder bowl. Enclosures are an option on all of our systems to keep debris out and maintain a quiet environment in the work place.
Description
Design Tool Inc. bowl feeder systems are available in a wide variety of configurations to meet customer needs. Standard bowl sizes include 10, 12, 18, and 24 inch diameters and are offered in aluminum, coated aluminum, and stainless steel construction. The size of the bowl is determined by the fastener diameter, length, and head design, as well as the desired rate of delivery. The flexibility of our bowl systems can accommodate a wide range of fastener sizes and lengths. The bowl feeder systems are rugged in quality construction and have a lifetime warranty on the vibratory drive unit. All of our DTI feeder bowls has an automatic shut off feature that saves energy and reduces unnecessary wear on the bowl. The feeder bowl restarts when the operator drives another fastener. The DTI bowl feeder systems are offered in a variety of patented feed configurations as well, including single exit feed, dual exit feed, and multi-feed systems. The various configurations allow Design Tool to design a bowl feeder system to meet almost any fastener escapement requirement including cycle time. For example, a single exit feed system can be combined with a multi-feed system that indexes after each single feed cycle to feed multiple spindles. This combination also offers the ability to feed varying fastener counts depending upon the application. The DTI single and dual exit feed systems use our patented designs that have only one moving part for simplicity and reliability. The DTI dual exit feed systems are extremely efficient and fast. Each cycle feeds and blows two fasteners simultaneously for very rapid cycle times. Dual exit feeds can be paired with multi-feed systems as well to increase throughput in high volume applications. This combination offers extremely high feed rates to multiple spindles without sacrificing reliability. Design Tool, Inc. also offers vibratory bowl feeder systems with auxiliary supply hoppers for increased fastener capacity. Auxiliary hoppers offer the added advantage of maintaining the fastener level in the bowl, which works to keep the bowl vibration rate nearly constant. The level of vibration in vibratory feeders is dependent upon the weight of the fasteners in the bowl and the adjustment of the range control. The auxiliary hoppers use a paddle switch to maintain a constant level of fasteners in the feeder bowl. Enclosures are an option on all of our systems to keep debris out and maintain a quiet environment in the work place.

Suppliers

Company
Product
Description
Supplier Links
Bowl Feeder System - 6
Conover, NC, USA
Bowl Feeder System
6" Bowl
Bowl Feeder System 6" Bowl
Design Tool Inc. bowl feeder systems are available in a wide variety of configurations to meet customer needs. Standard bowl sizes include 10, 12, 18, and 24 inch diameters and are offered in aluminum, coated aluminum, and stainless steel construction. The size of the bowl is determined by the fastener diameter, length, and head design, as well as the desired rate of delivery. The flexibility of our bowl systems can accommodate a wide range of fastener sizes and lengths. The bowl feeder systems are rugged in quality construction and have a lifetime warranty on the vibratory drive unit. All of our DTI feeder bowls has an automatic shut off feature that saves energy and reduces unnecessary wear on the bowl. The feeder bowl restarts when the operator drives another fastener. The DTI bowl feeder systems are offered in a variety of patented feed configurations as well, including single exit feed, dual exit feed, and multi-feed systems. The various configurations allow Design Tool to design a bowl feeder system to meet almost any fastener escapement requirement including cycle time. For example, a single exit feed system can be combined with a multi-feed system that indexes after each single feed cycle to feed multiple spindles. This combination also offers the ability to feed varying fastener counts depending upon the application. The DTI single and dual exit feed systems use our patented designs that have only one moving part for simplicity and reliability. The DTI dual exit feed systems are extremely efficient and fast. Each cycle feeds and blows two fasteners simultaneously for very rapid cycle times. Dual exit feeds can be paired with multi-feed systems as well to increase throughput in high volume applications. This combination offers extremely high feed rates to multiple spindles without sacrificing reliability. Design Tool, Inc. also offers vibratory bowl feeder systems with auxiliary supply hoppers for increased fastener capacity. Auxiliary hoppers offer the added advantage of maintaining the fastener level in the bowl, which works to keep the bowl vibration rate nearly constant. The level of vibration in vibratory feeders is dependent upon the weight of the fasteners in the bowl and the adjustment of the range control. The auxiliary hoppers use a paddle switch to maintain a constant level of fasteners in the feeder bowl. Enclosures are an option on all of our systems to keep debris out and maintain a quiet environment in the work place.

Design Tool Inc. bowl feeder systems are available in a wide variety of configurations to meet customer needs. Standard bowl sizes include 10, 12, 18, and 24 inch diameters and are offered in aluminum, coated aluminum, and stainless steel construction. The size of the bowl is determined by the fastener diameter, length, and head design, as well as the desired rate of delivery. The flexibility of our bowl systems can accommodate a wide range of fastener sizes and lengths. The bowl feeder systems are rugged in quality construction and have a lifetime warranty on the vibratory drive unit. All of our DTI feeder bowls has an automatic shut off feature that saves energy and reduces unnecessary wear on the bowl. The feeder bowl restarts when the operator drives another fastener.

The DTI bowl feeder systems are offered in a variety of patented feed configurations as well, including single exit feed, dual exit feed, and multi-feed systems. The various configurations allow Design Tool to design a bowl feeder system to meet almost any fastener escapement requirement including cycle time. For example, a single exit feed system can be combined with a multi-feed system that indexes after each single feed cycle to feed multiple spindles. This combination also offers the ability to feed varying fastener counts depending upon the application. The DTI single and dual exit feed systems use our patented designs that have only one moving part for simplicity and reliability.

The DTI dual exit feed systems are extremely efficient and fast. Each cycle feeds and blows two fasteners simultaneously for very rapid cycle times. Dual exit feeds can be paired with multi-feed systems as well to increase throughput in high volume applications. This combination offers extremely high feed rates to multiple spindles without sacrificing reliability.

Design Tool, Inc. also offers vibratory bowl feeder systems with auxiliary supply hoppers for increased fastener capacity. Auxiliary hoppers offer the added advantage of maintaining the fastener level in the bowl, which works to keep the bowl vibration rate nearly constant. The level of vibration in vibratory feeders is dependent upon the weight of the fasteners in the bowl and the adjustment of the range control. The auxiliary hoppers use a paddle switch to maintain a constant level of fasteners in the feeder bowl. Enclosures are an option on all of our systems to keep debris out and maintain a quiet environment in the work place.

Supplier's Site

Technical Specifications

  Design Tool, Inc.
Product Category Parts Feeders
Product Number 6" Bowl
Product Name Bowl Feeder System
Parts Fed Screw, Parts
Configuration Bowl Only; Drive Only; Bowl and Drive
Feeder Type Vibratory Bowl Feeder
Materials of Construction Aluminum, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

VPS Screw Presenter System with Hybrid Remote/Direct -  - Visumatic Industrial Products
Specs
Parts Fed Screws, Nuts, Pins, Washers
Configuration Bowl and Drive
Feeder Type Pneumatic
View Details
Feed separator - HPV-10-10-A - Festo Corporation
Specs
Part Diameter 0.3937 inch (10 mm)
View Details
Vibratory Feed Systems - Series 2000 - SPIROL
Specs
Parts Fed Lightweight Parts
Configuration Bowl and Drive
Feeder Type Vibratory Bowl Feeder
View Details
X-Y Robotic Screw Feeder Systems -  - Design Tool, Inc.
Specs
Parts Fed Screws
Configuration Drive Only
Features Programmable; Couples to a Machine Tool; Parts Counter
View Details