DISCONTINUED BY MANUFACTURER, TIMER, 652 SERIES, DIGITAL, SOCKET MOUNTING, PLUG-IN, ROUND CASE, 120 VAC, WITH BATTERY MEMORY, 7/16 INCH HIGH LCD DISPLAY, DPDT CONTACTS, 5 TIME RANGES FROM 0.001 SECOND, 199.99 HOURS MAX TIME, REPLACED BY 652-8-5000. FREE 2 YEAR RADWELL WARRANTY
| Marsh Bellofram Group of Companies | Radwell International | |
|---|---|---|
| Product Category | Electromechanical Counters | Electromechanical Timers |
| Product Number | 652-8-3000 | 63554586 |
| Product Name | Multi-Function Multi-Range Timer | Timer/Counter |
| Features | Data Logger or Recorder | |
| Operating Temperature | 32 to 140 F (0 to 60 C) | |
| Number of Functions | Multi | |
| Functions | Preset; Delay Cycle Timer; Delay On Timer; Delay Off Timer; One Shot Timer; Interval Delay Timer | |
| Direction | Up Count; Down Count; Bi-directional Counter |