Marsh Bellofram Group of Companies Multi-Function Multi-Range Timer 652-8-2000

Description
Five Time Ranges From 0.001 Sec Replaces Most Electro-Mechanical Timers Six Single-Cycle and Eight Repeat-Cycle Timing Modes Easy Programming 7/16" High LCD Display Sealed Faceplate Keypad Lockout of Time Setting Internal Cycle Counter Data Retention Memory with EEPROM Circuitry (652-8-2000, 652-8-2001 Models) Data Retention Memory with Lithium Battery (652-8-3000, 652-8-3001 Models)
Description
Five Time Ranges From 0.001 Sec Replaces Most Electro-Mechanical Timers Six Single-Cycle and Eight Repeat-Cycle Timing Modes Easy Programming 7/16" High LCD Display Sealed Faceplate Keypad Lockout of Time Setting Internal Cycle Counter Data Retention Memory with EEPROM Circuitry (652-8-2000, 652-8-2001 Models) Data Retention Memory with Lithium Battery (652-8-3000, 652-8-3001 Models)

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Multi-Range Timer - 652-8-2000 - Marsh Bellofram Group of Companies
Newell, WV, USA
Multi-Function Multi-Range Timer
652-8-2000
Multi-Function Multi-Range Timer 652-8-2000
Five Time Ranges From 0.001 Sec Replaces Most Electro-Mechanical Timers Six Single-Cycle and Eight Repeat-Cycle Timing Modes Easy Programming 7/16" High LCD Display Sealed Faceplate Keypad Lockout of Time Setting Internal Cycle Counter Data Retention Memory with EEPROM Circuitry (652-8-2000, 652-8-2001 Models) Data Retention Memory with Lithium Battery (652-8-3000, 652-8-3001 Models)
  • Five Time Ranges From 0.001 Sec
  • Replaces Most Electro-Mechanical Timers
  • Six Single-Cycle and Eight Repeat-Cycle Timing Modes
  • Easy Programming 7/16" High LCD Display
  • Sealed Faceplate
  • Keypad Lockout of Time Setting
  • Internal Cycle Counter
  • Data Retention Memory with EEPROM Circuitry
    (652-8-2000, 652-8-2001 Models)
  • Data Retention Memory with Lithium Battery
    (652-8-3000, 652-8-3001 Models)
Supplier's Site

Technical Specifications

  Marsh Bellofram Group of Companies
Product Category Electromechanical Counters
Product Number 652-8-2000
Product Name Multi-Function Multi-Range Timer
Features Data Logger or Recorder
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Preset; Delay Cycle Timer; Delay On Timer; Delay Off Timer; One Shot Timer; Interval Delay Timer
Direction Up Count; Down Count; Bi-directional Counter
Unlock Full Specs
to access all available technical data