Deschner Corporation Kinechek Super-K 4" Slow Speed 5004-31-4

Description
SUPER K Kinechek models offer the advantages of a long 4 inch or 6 inch stroke unit within a short overall length. These leakproof Kinechek models can handle loads of up to 1200 lbs. SUPER K's have been used extensively in robotics, food processing equipment and packaging machines.
Description
SUPER K Kinechek models offer the advantages of a long 4 inch or 6 inch stroke unit within a short overall length. These leakproof Kinechek models can handle loads of up to 1200 lbs. SUPER K's have been used extensively in robotics, food processing equipment and packaging machines.

Suppliers

Company
Product
Description
Supplier Links
Kinechek Super-K 4
Santa Ana, CA, USA
Kinechek Super-K 4" Slow Speed
5004-31-4
Kinechek Super-K 4" Slow Speed 5004-31-4
SUPER K Kinechek models offer the advantages of a long 4 inch or 6 inch stroke unit within a short overall length. These leakproof Kinechek models can handle loads of up to 1200 lbs. SUPER K's have been used extensively in robotics, food processing equipment and packaging machines.

SUPER K Kinechek models offer the advantages of a long 4 inch or 6 inch stroke unit within a short overall length. These leakproof Kinechek models can handle loads of up to 1200 lbs. SUPER K's have been used extensively in robotics, food processing equipment and packaging machines.

Technical Specifications

  Deschner Corporation
Product Category Speed Controls
Product Number 5004-31-4
Product Name Kinechek Super-K 4" Slow Speed
Body Material Steel
Features Adjustable
Dimensions Length: 14.03", Weight: 23.2oz
Mechanism Hydraulic
Action Compression
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Double Acting Rate Controls - ADA 720 - Enidine Inc.
Specs
Features Adjustable
Dimensions Weight = 5.7 lbs
Mechanism Hydraulic
View Details
Kinechek Skipchek 1/2
Specs
Body Material Steel
Features Adjustable
Dimensions Length: 6.33", Weight: 11.5oz
View Details
Izmac Speed Control Adjustable Absorber - ISAA24-25B - IZMAC Co., Ltd.
Specs
Features Adjustable
Stroke 0.9843 inch (25 mm)
Minimum Force 22.48 lbs (10.2 kg)
View Details