The ADA 710 is an adjustable double-acting rate control designed to regulate motion speed in tension, compression, or both directions. It has a stroke of 4.00 inches, with a maximum propelling force of 2,500 pounds in both tension and compression, and an energy absorption capacity of 1,400,000 in.-lbs./hour. The unit features a bore size of 0.98 inches, with overall dimensions of 13.35 inches in length and 9.10 inches in width. Mounting options include threaded connections with a 3/8-24 UNF thread size. The device is constructed for industrial applications requiring controlled, repeatable motion in pneumatic or mechanical systems.
Enidine Inc. Rate Controls are used to regulate the speed or time required for a mechanism to move from one position to another. They use proven technology to enhance performance in a variety of product applications. Rate controls are typically used to control pneumatic cylinders, linear slides, lids, and other moving mechanisms. The advantages of using rate controls include:
Longer Machine Life – The use of rate controls significantly reduces shock and vibration to machinery caused by uncontrolled machine operation. This further reduces machinery damage, downtime and maintenance costs, while increasing machine life.
Improved Production Quality – Harmful effects of uncontrolled motion, such as noise, vibration and damaging impacts, are moderated or eliminated so that production quality is improved.
Safer Machinery Operation – Rate controls protect machinery and equipment operators by offering predictable, reliable and controlled machine operation.
Competitive Advantage – Machines and end products become more valuable because of increased productivity, longer life, lower maintenance and safer operation. Enidine Incorporated offers a wide range of rate controls that provide motion control in tension, compression, or both directions. Adjustable and non-adjustable tamperproof models are available to fit your particular application requirements. The resisting force provided by Enidine Incorporated rate controls is typically constant over the entire stroke when the piston rod is moved at a constant velocity, since the rate controls are single orifice products.
| Enidine Inc. | |
|---|---|
| Product Category | Speed Controls |
| Product Number | ADA 710 |
| Product Name | Adjustable Double Acting Rate Controls |
| Features | Adjustable |
| Dimensions | Weight = 4.4 lbs |
| Mechanism | Hydraulic |
| Action | Compression (optional feature); Extension (optional feature); DoubleActing |
| Stroke | 4 inch (102 mm) |