Deschner Corporation Kinechek Super-K 6" Fast 5003-37-6

Description
SUPER K Kinechek models offer the advantages of a long 4 inch or 6 inch stroke unit within a short overall length. These leakproof Kinechek models can handle loads of up to 1200 lbs. SUPER K's have been used extensively in robotics, food processing equipment and packaging machines.
Description
SUPER K Kinechek models offer the advantages of a long 4 inch or 6 inch stroke unit within a short overall length. These leakproof Kinechek models can handle loads of up to 1200 lbs. SUPER K's have been used extensively in robotics, food processing equipment and packaging machines.

Suppliers

Company
Product
Description
Supplier Links
Kinechek Super-K 6
Santa Ana, CA, USA
Kinechek Super-K 6" Fast
5003-37-6
Kinechek Super-K 6" Fast 5003-37-6
SUPER K Kinechek models offer the advantages of a long 4 inch or 6 inch stroke unit within a short overall length. These leakproof Kinechek models can handle loads of up to 1200 lbs. SUPER K's have been used extensively in robotics, food processing equipment and packaging machines.

SUPER K Kinechek models offer the advantages of a long 4 inch or 6 inch stroke unit within a short overall length. These leakproof Kinechek models can handle loads of up to 1200 lbs. SUPER K's have been used extensively in robotics, food processing equipment and packaging machines.

Technical Specifications

  Deschner Corporation
Product Category Speed Controls
Product Number 5003-37-6
Product Name Kinechek Super-K 6" Fast
Body Material Steel
Features Adjustable; FastReturn
Dimensions Length: 19.27", Weight: 31.5oz
Mechanism Hydraulic
Action Compression
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Double Acting Rate Controls - ADA 725 - Enidine Inc.
Specs
Features Adjustable
Dimensions Weight = 6.4 lbs
Mechanism Hydraulic
View Details
Izmac Rate Control Adjustable Double Dial - IRAD30-200 - IZMAC Co., Ltd.
Specs
Features Adjustable
Stroke 7.87 inch (200 mm)
Minimum Force 315 lbs (143 kg)
View Details
Kinechek Mini-K 1 1/4
Specs
Body Material Steel
Features Adjustable; FastReturn
Dimensions Length: 6.58", Weight: 5.3oz
View Details