Deschner Corporation Kinechek Slimline 2" Slow Return 1302A-31-2

Description
The SLOW RETURN KINECHEK will control the speed of a load pushing on the plunger rod exactly the same as a regular KINECHEK. However, the automatic return action of the plunger rod is slowed by a fixed restricting orifice added to the unit's internal flow passages. The time required for the plunger rod to extend can range from 6 seconds to 22 seconds per inch of stroke. This return time is not adjustable and depends upon the orifice size built into the unit. This feature is very helpful where automatic extension of the plunger rod would interfere with a second operation.
Description
The SLOW RETURN KINECHEK will control the speed of a load pushing on the plunger rod exactly the same as a regular KINECHEK. However, the automatic return action of the plunger rod is slowed by a fixed restricting orifice added to the unit's internal flow passages. The time required for the plunger rod to extend can range from 6 seconds to 22 seconds per inch of stroke. This return time is not adjustable and depends upon the orifice size built into the unit. This feature is very helpful where automatic extension of the plunger rod would interfere with a second operation.

Suppliers

Company
Product
Description
Supplier Links
Kinechek Slimline 2
Santa Ana, CA, USA
Kinechek Slimline 2" Slow Return
1302A-31-2
Kinechek Slimline 2" Slow Return 1302A-31-2
The SLOW RETURN KINECHEK will control the speed of a load pushing on the plunger rod exactly the same as a regular KINECHEK. However, the automatic return action of the plunger rod is slowed by a fixed restricting orifice added to the unit's internal flow passages. The time required for the plunger rod to extend can range from 6 seconds to 22 seconds per inch of stroke. This return time is not adjustable and depends upon the orifice size built into the unit. This feature is very helpful where automatic extension of the plunger rod would interfere with a second operation.

The SLOW RETURN KINECHEK will control the speed of a load pushing on the plunger rod exactly the same as a regular KINECHEK. However, the automatic return action of the plunger rod is slowed by a fixed restricting orifice added to the unit's internal flow passages. The time required for the plunger rod to extend can range from 6 seconds to 22 seconds per inch of stroke. This return time is not adjustable and depends upon the orifice size built into the unit. This feature is very helpful where automatic extension of the plunger rod would interfere with a second operation.

Technical Specifications

  Deschner Corporation
Product Category Speed Controls
Product Number 1302A-31-2
Product Name Kinechek Slimline 2" Slow Return
Body Material Steel
Features Adjustable
Dimensions Length: 10.87", Weight: 16.5oz
Mechanism Hydraulic
Action Compression
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Double Acting Rate Controls - ADA 525 - Enidine Inc.
Specs
Features Adjustable
Dimensions Weight = 1.3 lbs
Mechanism Hydraulic
View Details
Izmac Speed Control Adjustable Absorber - ISAA24-51B - IZMAC Co., Ltd.
Specs
Features Adjustable
Stroke 2.01 inch (51 mm)
Minimum Force 22.48 lbs (10.2 kg)
View Details
Speed Regulator -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Features Adjustable
Mechanism Air
View Details