Deschner Corporation Kinechek Cushion-Start 1" 1102-31-1

Description
The CUSHION-START KINECHEK is a combination shock absorber and hydraulic check. The impact absorbing feature called "CUSHION-START" is a safeguard for those applications where a fast moving load exerts an impact force beyond the capacity of the Kinechek. Approximately 25% of the beginning of the stroke is used for cushioning, then the remaining portion of the stroke will control the load with the same constant uniformness as a regular Kinechek.
Description
The CUSHION-START KINECHEK is a combination shock absorber and hydraulic check. The impact absorbing feature called "CUSHION-START" is a safeguard for those applications where a fast moving load exerts an impact force beyond the capacity of the Kinechek. Approximately 25% of the beginning of the stroke is used for cushioning, then the remaining portion of the stroke will control the load with the same constant uniformness as a regular Kinechek.

Suppliers

Company
Product
Description
Supplier Links
Kinechek Cushion-Start 1
Santa Ana, CA, USA
Kinechek Cushion-Start 1"
1102-31-1
Kinechek Cushion-Start 1" 1102-31-1
The CUSHION-START KINECHEK is a combination shock absorber and hydraulic check. The impact absorbing feature called "CUSHION-START" is a safeguard for those applications where a fast moving load exerts an impact force beyond the capacity of the Kinechek. Approximately 25% of the beginning of the stroke is used for cushioning, then the remaining portion of the stroke will control the load with the same constant uniformness as a regular Kinechek.

The CUSHION-START KINECHEK is a combination shock absorber and hydraulic check. The impact absorbing feature called "CUSHION-START" is a safeguard for those applications where a fast moving load exerts an impact force beyond the capacity of the Kinechek. Approximately 25% of the beginning of the stroke is used for cushioning, then the remaining portion of the stroke will control the load with the same constant uniformness as a regular Kinechek.

Technical Specifications

  Deschner Corporation
Product Category Speed Controls
Product Number 1102-31-1
Product Name Kinechek Cushion-Start 1"
Body Material Steel
Features Adjustable
Dimensions Length: 7.83", Weight: 12.5oz
Mechanism Hydraulic
Action Compression
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Double Acting Rate Controls - ADA 705 - Enidine Inc.
Specs
Features Adjustable
Dimensions Weight = 3.5 lbs
Mechanism Hydraulic
View Details
Kinechek Cushion-Start 2
Specs
Body Material Steel
Features Adjustable
Dimensions Length: 10.87", Weight: 16.5oz
View Details
Izmac Rate Control Adjustable Double Dial - IRAD30-50 - IZMAC Co., Ltd.
Specs
Features Adjustable
Stroke 1.97 inch (50 mm)
Minimum Force 674 lbs (306 kg)
View Details