Deschner Corporation Kinechek Skipchek 3" 1002N-31-3

Description
SLIMLINE KINECHEKS can be provided with a SKIPCHEK feature in 1/2 inch, 1 inch, 2 inch and 3 inch stroke models. The fast feed (skip) interval reduces machining times when it is desired to line drill tubular sections, clevis parts etc. The skip feature is accomplished by adding a "by-pass" flow passage to the cylinder, thus permitting the SKIPCHEK to advance with minimal resistance over the duration of the passage. Each unit is tailor made to the user's specifications. Since Deschner SKIPCHEKS avoid the complexity of added moving parts and seals, the user will benefit by receiving the long service life associated with all Kinecheks. Style S, controlled feed followed by a fast forward and then a return to a controlled feed for the balance of thestroke. This style is usually utilized for drilling tubing, clevis joints or any application requiring 2 holes in line with a space between the holes.
Description
SLIMLINE KINECHEKS can be provided with a SKIPCHEK feature in 1/2 inch, 1 inch, 2 inch and 3 inch stroke models. The fast feed (skip) interval reduces machining times when it is desired to line drill tubular sections, clevis parts etc. The skip feature is accomplished by adding a "by-pass" flow passage to the cylinder, thus permitting the SKIPCHEK to advance with minimal resistance over the duration of the passage. Each unit is tailor made to the user's specifications. Since Deschner SKIPCHEKS avoid the complexity of added moving parts and seals, the user will benefit by receiving the long service life associated with all Kinecheks. Style S, controlled feed followed by a fast forward and then a return to a controlled feed for the balance of thestroke. This style is usually utilized for drilling tubing, clevis joints or any application requiring 2 holes in line with a space between the holes.

Suppliers

Company
Product
Description
Supplier Links
Kinechek Skipchek 3
Santa Ana, CA, USA
Kinechek Skipchek 3"
1002N-31-3
Kinechek Skipchek 3" 1002N-31-3
SLIMLINE KINECHEKS can be provided with a SKIPCHEK feature in 1/2 inch, 1 inch, 2 inch and 3 inch stroke models. The fast feed (skip) interval reduces machining times when it is desired to line drill tubular sections, clevis parts etc. The skip feature is accomplished by adding a "by-pass" flow passage to the cylinder, thus permitting the SKIPCHEK to advance with minimal resistance over the duration of the passage. Each unit is tailor made to the user's specifications. Since Deschner SKIPCHEKS avoid the complexity of added moving parts and seals, the user will benefit by receiving the long service life associated with all Kinecheks. Style S, controlled feed followed by a fast forward and then a return to a controlled feed for the balance of thestroke. This style is usually utilized for drilling tubing, clevis joints or any application requiring 2 holes in line with a space between the holes.

SLIMLINE KINECHEKS can be provided with a SKIPCHEK feature in 1/2 inch, 1 inch, 2 inch and 3 inch stroke models. The fast feed (skip) interval reduces machining times when it is desired to line drill tubular sections, clevis parts etc. The skip feature is accomplished by adding a "by-pass" flow passage to the cylinder, thus permitting the SKIPCHEK to advance with minimal resistance over the duration of the passage. Each unit is tailor made to the user's specifications. Since Deschner SKIPCHEKS avoid the complexity of added moving parts and seals, the user will benefit by receiving the long service life associated with all Kinecheks. Style S, controlled feed followed by a fast forward and then a return to a controlled feed for the balance of thestroke. This style is usually utilized for drilling tubing, clevis joints or any application requiring 2 holes in line with a space between the holes.

Technical Specifications

  Deschner Corporation
Product Category Speed Controls
Product Number 1002N-31-3
Product Name Kinechek Skipchek 3"
Body Material Steel
Features Adjustable
Dimensions Length: 13.87", Weight: 19.2oz
Mechanism Hydraulic
Action Compression
Unlock Full Specs
to access all available technical data

Similar Products

Nonadjustable Double Acting Rate Controls - DA 720 - Enidine Inc.
Specs
Dimensions Weight = 5.7 lbs
Mechanism Hydraulic
Action Compression (optional feature); Extension (optional feature); DoubleActing (optional feature)
View Details
Kinechek Slimline 1
Specs
Body Material Steel
Features Adjustable; FastReturn
Dimensions Length: 7.83", Weight: 12.5oz
View Details
Izmac Rate Control Adjustable Double Dial - IRAD30-100 - IZMAC Co., Ltd.
Specs
Features Adjustable
Stroke 3.94 inch (100 mm)
Minimum Force 584 lbs (265 kg)
View Details