Deschner Corporation Kinechek Slimline 3" Standard 1002-31-3

Description
The SLIMLINE KINECHEK is the original hydraulic check that has set the industry standards for compactness, reliability and constancy in feed control. It is available in stroke lengths of 1/2 inch, 1 inch, 2 inch and 3 inch; all with a 1200 lb. maximum capacity. The wide selection of models described below will provide a solution to most of your motion control problems. Please contact factory if you have requirements for thrust loads greater than 1,200 lbs.
Description
The SLIMLINE KINECHEK is the original hydraulic check that has set the industry standards for compactness, reliability and constancy in feed control. It is available in stroke lengths of 1/2 inch, 1 inch, 2 inch and 3 inch; all with a 1200 lb. maximum capacity. The wide selection of models described below will provide a solution to most of your motion control problems. Please contact factory if you have requirements for thrust loads greater than 1,200 lbs.

Suppliers

Company
Product
Description
Supplier Links
Kinechek Slimline 3
Santa Ana, CA, USA
Kinechek Slimline 3" Standard
1002-31-3
Kinechek Slimline 3" Standard 1002-31-3
The SLIMLINE KINECHEK is the original hydraulic check that has set the industry standards for compactness, reliability and constancy in feed control. It is available in stroke lengths of 1/2 inch, 1 inch, 2 inch and 3 inch; all with a 1200 lb. maximum capacity. The wide selection of models described below will provide a solution to most of your motion control problems. Please contact factory if you have requirements for thrust loads greater than 1,200 lbs.

The SLIMLINE KINECHEK is the original hydraulic check that has set the industry standards for compactness, reliability and constancy in feed control. It is available in stroke lengths of 1/2 inch, 1 inch, 2 inch and 3 inch; all with a 1200 lb. maximum capacity. The wide selection of models described below will provide a solution to most of your motion control problems. Please contact factory if you have requirements for thrust loads greater than 1,200 lbs.

Technical Specifications

  Deschner Corporation
Product Category Speed Controls
Product Number 1002-31-3
Product Name Kinechek Slimline 3" Standard
Body Material Steel
Features Adjustable; FastReturn
Dimensions Length: 13.87", Weight: 19.2oz
Mechanism Hydraulic
Action Compression
Unlock Full Specs
to access all available technical data

Similar Products

Nonadjustable Double Acting Rate Controls - DA 75 x 4 - Enidine Inc.
Specs
Dimensions Weight = 29.0 lbs
Mechanism Hydraulic
Action Compression (optional feature); Extension (optional feature); DoubleActing (optional feature)
View Details
Kinechek Slimline 1
Specs
Body Material Steel
Features Adjustable
Dimensions Length: 7.83", Weight: 12.5oz
View Details
Izmac Speed Control Adjustable Absorber - ISAA24-25B - IZMAC Co., Ltd.
Specs
Features Adjustable
Stroke 0.9843 inch (25 mm)
Minimum Force 22.48 lbs (10.2 kg)
View Details