Demag Cranes & Components Double-Girder Over-Head Taveling Cranes With Box Section Girders ZKKE

Description
A SOLID INVESTMENT IN HANDLING EFFICIENCY AND PERFORMANCE Our double-girder overhead traveling cranes offer exceptional load capacity and minimum deadweight. Their precise and stable geometry provides travel characteristics that minimize wear on the end carriages and runway. In addition, the load hook can be raised between the two crane girders which enables maximum lifting heights. High stability and design rigidity Torsionally rigid Connections between the girders and end trucks are manufactured to precise machined tolerances for minimum wear End truck of torsionally rigid, welded box construction Excellent travel characteristics and minimum wear due to low-maintenance drives Travel wheels of highly wear-resistant GGG 70 spheroidal-graphite cast iron with self-lubricating properties Highly cost-effective Low deadweight reduces cost – crane girders made of computer-optimized box sections Rope hoist helps reduce operating cost due to extended 2m+ service life classification (1,900 hours of service at full load) Reliable monitoring and preventive maintenance due to advanced CAN Bus technology Efficiency and performance Control pendant suspended for separate travel on the crane girder Power supply to the trolley via high-flexibility flat cable with protective ground conductor Optional radio control with display and proportional pushbuttons Modular design Contact us for additional options and customized system integration
Description
A SOLID INVESTMENT IN HANDLING EFFICIENCY AND PERFORMANCE Our double-girder overhead traveling cranes offer exceptional load capacity and minimum deadweight. Their precise and stable geometry provides travel characteristics that minimize wear on the end carriages and runway. In addition, the load hook can be raised between the two crane girders which enables maximum lifting heights. High stability and design rigidity Torsionally rigid Connections between the girders and end trucks are manufactured to precise machined tolerances for minimum wear End truck of torsionally rigid, welded box construction Excellent travel characteristics and minimum wear due to low-maintenance drives Travel wheels of highly wear-resistant GGG 70 spheroidal-graphite cast iron with self-lubricating properties Highly cost-effective Low deadweight reduces cost – crane girders made of computer-optimized box sections Rope hoist helps reduce operating cost due to extended 2m+ service life classification (1,900 hours of service at full load) Reliable monitoring and preventive maintenance due to advanced CAN Bus technology Efficiency and performance Control pendant suspended for separate travel on the crane girder Power supply to the trolley via high-flexibility flat cable with protective ground conductor Optional radio control with display and proportional pushbuttons Modular design Contact us for additional options and customized system integration
Datasheet
Datasheet Summary
Powered by GS/AI

The Demag ZKKE double-girder overhead traveling crane features a robust box-section girder design, providing high stability and design rigidity. It is capable of handling loads up to 50 tons with a maximum span of 35 meters. The crane offers efficient operation with maximum lifting speeds of 12.5 m/min and travel speeds of up to 40 m/min for long travel and 25 m/min for cross travel. The design incorporates welded crane girders that enhance rigidity and minimize wear, contributing to lower maintenance requirements. The crane is equipped with advanced features such as infinitely variable speed control for precise load positioning and optional radio control for enhanced operational flexibility. Its modular design allows for customization to meet specific project needs.

Datasheet Summary
Powered by GS/AI

The Demag ZKKE double-girder overhead traveling crane features a robust box-section girder design, providing high stability and design rigidity. It is capable of handling loads up to 50 tons with a maximum span of 35 meters. The crane offers efficient operation with maximum lifting speeds of 12.5 m/min and travel speeds of up to 40 m/min for long travel and 25 m/min for cross travel. The design incorporates welded crane girders that enhance rigidity and minimize wear, contributing to lower maintenance requirements. The crane is equipped with advanced features such as infinitely variable speed control for precise load positioning and optional radio control for enhanced operational flexibility. Its modular design allows for customization to meet specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Double-Girder Over-Head Taveling Cranes With Box Section Girders - ZKKE - Demag Cranes & Components
Cleveland, OH, USA
Double-Girder Over-Head Taveling Cranes With Box Section Girders
ZKKE
Double-Girder Over-Head Taveling Cranes With Box Section Girders ZKKE
A SOLID INVESTMENT IN HANDLING EFFICIENCY AND PERFORMANCE Our double-girder overhead traveling cranes offer exceptional load capacity and minimum deadweight. Their precise and stable geometry provides travel characteristics that minimize wear on the end carriages and runway. In addition, the load hook can be raised between the two crane girders which enables maximum lifting heights. High stability and design rigidity Torsionally rigid Connections between the girders and end trucks are manufactured to precise machined tolerances for minimum wear End truck of torsionally rigid, welded box construction Excellent travel characteristics and minimum wear due to low-maintenance drives Travel wheels of highly wear-resistant GGG 70 spheroidal-graphite cast iron with self-lubricating properties Highly cost-effective Low deadweight reduces cost – crane girders made of computer-optimized box sections Rope hoist helps reduce operating cost due to extended 2m+ service life classification (1,900 hours of service at full load) Reliable monitoring and preventive maintenance due to advanced CAN Bus technology Efficiency and performance Control pendant suspended for separate travel on the crane girder Power supply to the trolley via high-flexibility flat cable with protective ground conductor Optional radio control with display and proportional pushbuttons Modular design Contact us for additional options and customized system integration

A SOLID INVESTMENT IN HANDLING EFFICIENCY AND PERFORMANCE

Our double-girder overhead traveling cranes offer exceptional load capacity and minimum deadweight. Their precise and stable geometry provides travel characteristics that minimize wear on the end carriages and runway. In addition, the load hook can be raised between the two crane girders which enables maximum lifting heights.

High stability and design rigidity

  • Torsionally rigid
  • Connections between the girders and end trucks are manufactured to precise machined tolerances for minimum wear
  • End truck of torsionally rigid, welded box construction
  • Excellent travel characteristics and minimum wear due to low-maintenance drives
  • Travel wheels of highly wear-resistant GGG 70 spheroidal-graphite cast iron with self-lubricating properties

Highly cost-effective

  • Low deadweight reduces cost – crane girders made of computer-optimized box sections
  • Rope hoist helps reduce operating cost due to extended 2m+ service life classification (1,900 hours of service at full load)
  • Reliable monitoring and preventive maintenance due to advanced CAN Bus technology

Efficiency and performance

  • Control pendant suspended for separate travel on the crane girder
  • Power supply to the trolley via high-flexibility flat cable with protective ground conductor
  • Optional radio control with display and proportional pushbuttons

Modular design

  • Contact us for additional options and customized system integration
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Industrial Cranes
Product Number ZKKE
Product Name Double-Girder Over-Head Taveling Cranes With Box Section Girders
Features Motorized Motion
Unlock Full Specs
to access all available technical data

Similar Products

Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Gantry Crane, Porta Gantry 500-5000kg WLL ton 0.5 - 6015PGAS00500M2500A - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
Semi-Gantry Cranes - EHPE - Demag Cranes & Components
Demag Cranes & Components
Specs
Features Motorized Motion
Type Gantry Crane
Capacity 12.5 tons (11.34 metric tons)
View Details