Demag Cranes & Components Single-Girder Overhead Travelling Crane With Box Section Girder EKKE

Description
OPTIMUM PERFORMANCE AND COST-EFFECTIVE Our EKKE single-girder overhead traveling cranes feature maximum rigidity and minimum deadweight. This maximizes crane runway loading and enables a more cost-effective building design and overall system solution. High stability and design rigidity Torsionally rigid Optional rolled beam girder provides additional cost-savings Connections between the girder and end trucks are manufactured to precise machined tolerances for minimum wear End truck of torsionally rigid, welded box construction Excellent travel characteristics and minimum wear due to low-maintenance drives Travel wheels of highly wear-resistant GGG 70 spheroidal-graphite cast iron with self-lubricating properties Highly cost-effective Low deadweight reduces cost – crane girders made of computer-optimized box sections Rope hoist helps reduce operating cost due to extended 2m+ service life classification (1,900 hours of service at full load) Reliable monitoring and preventive maintenance due to advanced CAN Bus technology Efficiency and performance Control pendant suspended for separate travel on the crane girder Power supply to the trolley via high-flexibility flat cable with protective ground conductor Optional radio control with display and proportional pushbuttons Modular design Contact us for additional options and customized system integration
Datasheet
Description
OPTIMUM PERFORMANCE AND COST-EFFECTIVE Our EKKE single-girder overhead traveling cranes feature maximum rigidity and minimum deadweight. This maximizes crane runway loading and enables a more cost-effective building design and overall system solution. High stability and design rigidity Torsionally rigid Optional rolled beam girder provides additional cost-savings Connections between the girder and end trucks are manufactured to precise machined tolerances for minimum wear End truck of torsionally rigid, welded box construction Excellent travel characteristics and minimum wear due to low-maintenance drives Travel wheels of highly wear-resistant GGG 70 spheroidal-graphite cast iron with self-lubricating properties Highly cost-effective Low deadweight reduces cost – crane girders made of computer-optimized box sections Rope hoist helps reduce operating cost due to extended 2m+ service life classification (1,900 hours of service at full load) Reliable monitoring and preventive maintenance due to advanced CAN Bus technology Efficiency and performance Control pendant suspended for separate travel on the crane girder Power supply to the trolley via high-flexibility flat cable with protective ground conductor Optional radio control with display and proportional pushbuttons Modular design Contact us for additional options and customized system integration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Girder Overhead Travelling Crane With Box Section Girder - EKKE - Demag Cranes & Components
Cleveland, OH, USA
Single-Girder Overhead Travelling Crane With Box Section Girder
EKKE
Single-Girder Overhead Travelling Crane With Box Section Girder EKKE
OPTIMUM PERFORMANCE AND COST-EFFECTIVE Our EKKE single-girder overhead traveling cranes feature maximum rigidity and minimum deadweight. This maximizes crane runway loading and enables a more cost-effective building design and overall system solution. High stability and design rigidity Torsionally rigid Optional rolled beam girder provides additional cost-savings Connections between the girder and end trucks are manufactured to precise machined tolerances for minimum wear End truck of torsionally rigid, welded box construction Excellent travel characteristics and minimum wear due to low-maintenance drives Travel wheels of highly wear-resistant GGG 70 spheroidal-graphite cast iron with self-lubricating properties Highly cost-effective Low deadweight reduces cost – crane girders made of computer-optimized box sections Rope hoist helps reduce operating cost due to extended 2m+ service life classification (1,900 hours of service at full load) Reliable monitoring and preventive maintenance due to advanced CAN Bus technology Efficiency and performance Control pendant suspended for separate travel on the crane girder Power supply to the trolley via high-flexibility flat cable with protective ground conductor Optional radio control with display and proportional pushbuttons Modular design Contact us for additional options and customized system integration

OPTIMUM PERFORMANCE AND COST-EFFECTIVE

Our EKKE single-girder overhead traveling cranes feature maximum rigidity and minimum deadweight. This maximizes crane runway loading and enables a more cost-effective building design and overall system solution.

High stability and design rigidity

  • Torsionally rigid
  • Optional rolled beam girder provides additional cost-savings
  • Connections between the girder and end trucks are manufactured to precise machined tolerances for minimum wear
  • End truck of torsionally rigid, welded box construction
  • Excellent travel characteristics and minimum wear due to low-maintenance drives
  • Travel wheels of highly wear-resistant GGG 70 spheroidal-graphite cast iron with self-lubricating properties

Highly cost-effective

  • Low deadweight reduces cost – crane girders made of computer-optimized box sections
  • Rope hoist helps reduce operating cost due to extended 2m+ service life classification (1,900 hours of service at full load)
  • Reliable monitoring and preventive maintenance due to advanced CAN Bus technology

Efficiency and performance

  • Control pendant suspended for separate travel on the crane girder
  • Power supply to the trolley via high-flexibility flat cable with protective ground conductor
  • Optional radio control with display and proportional pushbuttons

Modular design

  • Contact us for additional options and customized system integration
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Industrial Cranes
Product Number EKKE
Product Name Single-Girder Overhead Travelling Crane With Box Section Girder
Features Motorized Motion
Unlock Full Specs
to access all available technical data

Similar Products

Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.4 - 6015PGRM23 - Certex UK
Specs
Type Gantry Crane
Capacity 0.4409 tons (0.4000 metric tons)
View Details
Jib Cranes - Unified Jib Cranes - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Jib Crane - Floor Mount
View Details
Full-Gantry Cranes - ZVPE - Demag Cranes & Components
Demag Cranes & Components
Specs
Features Motorized Motion
Type Gantry Crane
Capacity 50 tons (45.36 metric tons)
View Details