Demag Cranes & Components DRC Radio Remote Control System DRC-DC

Description
The DRC-DC radio control system is the ideal solution for optimum ergonomic operation of high-performance DC chain hoists. It offers much greater flexibility than cable-connected control systems and ensures that the operator can maintain a safe distance from the load at all times. Two sizes to control up to two (DRC-DC 6) or three axes (DRC-DC 10), respectively Strong, tough hand-held transmitter Reliable radio transmission thanks to frequency hopping Ergonomic design Fast installation and simple operation Outstanding performance Reliable operation thanks to tough, impact-resistant hand-held transmitters Highly reliable transmission thanks to frequency hopping Display section for operating statuses and battery capacity High availability ensured by high-speed charging of the transmitter battery in 2 hours Emergency operation also possible with conventional Mignon AA type batteries Worldwide postal authority approval for operation without any need for registration or operating fees Simple wireless hand-held transmitter log-on High safety and reliability Stop function according to EN 954-1, category 3 PL "c" Impact and temperature-resistan t housing design Integrated impact protection in the hand-held transmitters Individual configuration User-friendly solutions to control up to three motion axes Comprehensive accessories available – e.g. for improved protection against chemicals and abrasive materials
Description
The DRC-DC radio control system is the ideal solution for optimum ergonomic operation of high-performance DC chain hoists. It offers much greater flexibility than cable-connected control systems and ensures that the operator can maintain a safe distance from the load at all times. Two sizes to control up to two (DRC-DC 6) or three axes (DRC-DC 10), respectively Strong, tough hand-held transmitter Reliable radio transmission thanks to frequency hopping Ergonomic design Fast installation and simple operation Outstanding performance Reliable operation thanks to tough, impact-resistant hand-held transmitters Highly reliable transmission thanks to frequency hopping Display section for operating statuses and battery capacity High availability ensured by high-speed charging of the transmitter battery in 2 hours Emergency operation also possible with conventional Mignon AA type batteries Worldwide postal authority approval for operation without any need for registration or operating fees Simple wireless hand-held transmitter log-on High safety and reliability Stop function according to EN 954-1, category 3 PL "c" Impact and temperature-resistan t housing design Integrated impact protection in the hand-held transmitters Individual configuration User-friendly solutions to control up to three motion axes Comprehensive accessories available – e.g. for improved protection against chemicals and abrasive materials

Suppliers

Company
Product
Description
Supplier Links
DRC Radio Remote Control System - DRC-DC - Demag Cranes & Components
Cleveland, OH, USA
DRC Radio Remote Control System
DRC-DC
DRC Radio Remote Control System DRC-DC
The DRC-DC radio control system is the ideal solution for optimum ergonomic operation of high-performance DC chain hoists. It offers much greater flexibility than cable-connected control systems and ensures that the operator can maintain a safe distance from the load at all times. Two sizes to control up to two (DRC-DC 6) or three axes (DRC-DC 10), respectively Strong, tough hand-held transmitter Reliable radio transmission thanks to frequency hopping Ergonomic design Fast installation and simple operation Outstanding performance Reliable operation thanks to tough, impact-resistant hand-held transmitters Highly reliable transmission thanks to frequency hopping Display section for operating statuses and battery capacity High availability ensured by high-speed charging of the transmitter battery in 2 hours Emergency operation also possible with conventional Mignon AA type batteries Worldwide postal authority approval for operation without any need for registration or operating fees Simple wireless hand-held transmitter log-on High safety and reliability Stop function according to EN 954-1, category 3 PL "c" Impact and temperature-resistan t housing design Integrated impact protection in the hand-held transmitters Individual configuration User-friendly solutions to control up to three motion axes Comprehensive accessories available – e.g. for improved protection against chemicals and abrasive materials

The DRC-DC radio control system is the ideal solution for optimum ergonomic operation of high-performance DC chain hoists. It offers much greater flexibility than cable-connected control systems and ensures that the operator can maintain a safe distance from the load at all times.

  • Two sizes to control up to two (DRC-DC 6) or three axes (DRC-DC 10), respectively
  • Strong, tough hand-held transmitter
  • Reliable radio transmission thanks to frequency hopping
  • Ergonomic design
  • Fast installation and simple operation

Outstanding performance

  • Reliable operation thanks to tough, impact-resistant hand-held transmitters
  • Highly reliable transmission thanks to frequency hopping
  • Display section for operating statuses and battery capacity
  • High availability ensured by high-speed charging of the transmitter battery in 2 hours
  • Emergency operation also possible with conventional Mignon AA type batteries
  • Worldwide postal authority approval for operation without any need for registration or operating fees
  • Simple wireless hand-held transmitter log-on

High safety and reliability

  • Stop function according to EN 954-1, category 3 PL "c"
  • Impact and temperature-resistant housing design
  • Integrated impact protection in the hand-held transmitters

Individual configuration

  • User-friendly solutions to control up to three motion axes
  • Comprehensive accessories available – e.g. for improved protection against chemicals and abrasive materials
Supplier's Site

Technical Specifications

  Demag Cranes & Components
Product Category Industrial Remote Controls
Product Number DRC-DC
Product Name DRC Radio Remote Control System
Form Factor Handheld
Radio Technology Transmitter
Interface Type Pushbutton
Number of Transmitters 6 to 10
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Remote Control Base Stations - 2576777 - RS Components, Ltd.
Specs
Frequency 38000 Hz
View Details
Radio Controls Digital Control System -  - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Radio Technology Transmitter
Application Automation / PLC; Automotive;Manufacturing ;Oil & Gast; Transportationand warehousing
View Details
DRC Radio Remote Control System - DRC-D3 - Demag Cranes & Components
Specs
Form Factor Handheld
Radio Technology Transmitter
Interface Type Pushbutton
View Details
418MHz Long-Range Handheld Transmitter - CMD-HHLR-418 - Linx Technologies
Specs
Form Factor Handheld
Radio Technology Transmitter
Interface Type Pushbutton
View Details