Demag Cranes & Components Modular Crane System - KBK Aluline A22

Description
The New Modular Crane System - KBK Aluline KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. Our new KBK Aluline modular crane system is suited for many applications and enables customers to design almost any overhead suspension crane or monorail system with smooth operation. New KBK Aluline: highly ergonomic as loads can be moved and stopped quickly with minimum effort extremely low weight coupled with high rigidity very smooth operation thanks to tightly integrated system components convenient handling loads of weighing up to 4,400 lbs (2,000 KG) enables future modifications due to modular system design Fast and simple installation and conversion Low noise levels Virtually maintenance-free system Six different aluminium profile sections in four sizes Integrated conductor line for two profile sizes Unique combinations with steel profile sections for maximum distances between suspensions
Datasheet
Description
The New Modular Crane System - KBK Aluline KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. Our new KBK Aluline modular crane system is suited for many applications and enables customers to design almost any overhead suspension crane or monorail system with smooth operation. New KBK Aluline: highly ergonomic as loads can be moved and stopped quickly with minimum effort extremely low weight coupled with high rigidity very smooth operation thanks to tightly integrated system components convenient handling loads of weighing up to 4,400 lbs (2,000 KG) enables future modifications due to modular system design Fast and simple installation and conversion Low noise levels Virtually maintenance-free system Six different aluminium profile sections in four sizes Integrated conductor line for two profile sizes Unique combinations with steel profile sections for maximum distances between suspensions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Crane System - KBK Aluline - A22 - Demag Cranes & Components
Cleveland, OH, USA
Modular Crane System - KBK Aluline
A22
Modular Crane System - KBK Aluline A22
The New Modular Crane System - KBK Aluline KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. Our new KBK Aluline modular crane system is suited for many applications and enables customers to design almost any overhead suspension crane or monorail system with smooth operation. New KBK Aluline: highly ergonomic as loads can be moved and stopped quickly with minimum effort extremely low weight coupled with high rigidity very smooth operation thanks to tightly integrated system components convenient handling loads of weighing up to 4,400 lbs (2,000 KG) enables future modifications due to modular system design Fast and simple installation and conversion Low noise levels Virtually maintenance-free system Six different aluminium profile sections in four sizes Integrated conductor line for two profile sizes Unique combinations with steel profile sections for maximum distances between suspensions

The New Modular Crane System - KBK Aluline

KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. Our new KBK Aluline modular crane system is suited for many applications and enables customers to design almost any overhead suspension crane or monorail system with smooth operation.

New KBK Aluline:

  • highly ergonomic as loads can be moved and stopped quickly with minimum effort
  • extremely low weight coupled with high rigidity
  • very smooth operation thanks to tightly integrated system components
  • convenient handling loads of weighing up to 4,400 lbs (2,000 KG)
  • enables future modifications due to modular system design
  • Fast and simple installation and conversion
  • Low noise levels
  • Virtually maintenance-free system
  • Six different aluminium profile sections in four sizes
  • Integrated conductor line for two profile sizes
  • Unique combinations with steel profile sections for maximum distances between suspensions
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Industrial Cranes
Product Number A22
Product Name Modular Crane System - KBK Aluline
Features Motorized Motion (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.25 - 6015PGRT23 - Certex UK
Specs
Type Gantry Crane
Capacity 0.2756 tons (0.2500 metric tons)
View Details
Modular Crane System - KBK Aluline - A18-R - Demag Cranes & Components
Specs
Features Motorized Motion (optional feature)
Type Bridge / Overhead Crane
Capacity 2.21 tons (2 metric tons)
View Details