Demag Cranes & Components Modular Crane System - KBK Aluline A12

Description
The New Modular Crane System - KBK Aluline KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. Our new KBK Aluline modular crane system is suited for many applications and enables customers to design almost any overhead suspension crane or monorail system with smooth operation. New KBK Aluline: highly ergonomic as loads can be moved and stopped quickly with minimum effort extremely low weight coupled with high rigidity very smooth operation thanks to tightly integrated system components convenient handling loads of weighing up to 4,400 lbs (2,000 KG) enables future modifications due to modular system design Fast and simple installation and conversion Low noise levels Virtually maintenance-free system Six different aluminium profile sections in four sizes Integrated conductor line for two profile sizes Unique combinations with steel profile sections for maximum distances between suspensions
Description
The New Modular Crane System - KBK Aluline KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. Our new KBK Aluline modular crane system is suited for many applications and enables customers to design almost any overhead suspension crane or monorail system with smooth operation. New KBK Aluline: highly ergonomic as loads can be moved and stopped quickly with minimum effort extremely low weight coupled with high rigidity very smooth operation thanks to tightly integrated system components convenient handling loads of weighing up to 4,400 lbs (2,000 KG) enables future modifications due to modular system design Fast and simple installation and conversion Low noise levels Virtually maintenance-free system Six different aluminium profile sections in four sizes Integrated conductor line for two profile sizes Unique combinations with steel profile sections for maximum distances between suspensions
Datasheet
Datasheet Summary
Powered by GS/AI

The KBK Aluline modular crane system from Demag Cranes & Components is designed for high performance with a load capacity of up to 4,400 lbs (2,000 kg). It features lightweight aluminum profile sections that enhance manual handling and ergonomics, allowing for easy movement and stopping of heavy loads. The system is characterized by its smooth operation, low noise levels, and a virtually maintenance-free design, requiring minimal spare parts. Installation is simplified, leading to significant time and cost savings. The KBK Aluline can be configured for various applications, including monorail systems and complex material flow arrangements, and it can be combined with existing steel profile sections for increased flexibility in design.

Datasheet Summary
Powered by GS/AI

The KBK Aluline modular crane system from Demag Cranes & Components is designed for high performance with a load capacity of up to 4,400 lbs (2,000 kg). It features lightweight aluminum profile sections that enhance manual handling and ergonomics, allowing for easy movement and stopping of heavy loads. The system is characterized by its smooth operation, low noise levels, and a virtually maintenance-free design, requiring minimal spare parts. Installation is simplified, leading to significant time and cost savings. The KBK Aluline can be configured for various applications, including monorail systems and complex material flow arrangements, and it can be combined with existing steel profile sections for increased flexibility in design.

Suppliers

Company
Product
Description
Supplier Links
Modular Crane System - KBK Aluline - A12 - Demag Cranes & Components
Cleveland, OH, USA
Modular Crane System - KBK Aluline
A12
Modular Crane System - KBK Aluline A12
The New Modular Crane System - KBK Aluline KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. Our new KBK Aluline modular crane system is suited for many applications and enables customers to design almost any overhead suspension crane or monorail system with smooth operation. New KBK Aluline: highly ergonomic as loads can be moved and stopped quickly with minimum effort extremely low weight coupled with high rigidity very smooth operation thanks to tightly integrated system components convenient handling loads of weighing up to 4,400 lbs (2,000 KG) enables future modifications due to modular system design Fast and simple installation and conversion Low noise levels Virtually maintenance-free system Six different aluminium profile sections in four sizes Integrated conductor line for two profile sizes Unique combinations with steel profile sections for maximum distances between suspensions

The New Modular Crane System - KBK Aluline

KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. Our new KBK Aluline modular crane system is suited for many applications and enables customers to design almost any overhead suspension crane or monorail system with smooth operation.

New KBK Aluline:

  • highly ergonomic as loads can be moved and stopped quickly with minimum effort
  • extremely low weight coupled with high rigidity
  • very smooth operation thanks to tightly integrated system components
  • convenient handling loads of weighing up to 4,400 lbs (2,000 KG)
  • enables future modifications due to modular system design
  • Fast and simple installation and conversion
  • Low noise levels
  • Virtually maintenance-free system
  • Six different aluminium profile sections in four sizes
  • Integrated conductor line for two profile sizes
  • Unique combinations with steel profile sections for maximum distances between suspensions
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Industrial Cranes
Product Number A12
Product Name Modular Crane System - KBK Aluline
Features Motorized Motion (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.4 - 6015PGRS23 - Certex UK
Specs
Type Gantry Crane
Capacity 0.4409 tons (0.4000 metric tons)
View Details
Freestanding Workstation Cranes -  - Demag Cranes & Components
Demag Cranes & Components
Specs
Type Bridge / Overhead Crane
Capacity 2.2 tons (2 metric tons)
Span 34 ft (104 dm)
View Details