Deltrol Controls/Division of Deltrol Corp. C-Frame Solenoid C-9

Description
The C9 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 24, 120, 240 VAC (Other voltages available upon request) Power: 13.7 VA continuous, 52 VA intermittent, 137 VA pulse Coil Termination: 0.187" QC terminals standard | 0.250" QC terminals optional Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.062 x 1.375 x 1.413” [27.0 x 34.9 x 35.9] Plunger Diameter: ø0.50" [ø12.3] Plunger Guide Material: Plastic Mounting: ​2x #10-32 UNF-2B tapped holes Weight: 5.0 oz [142 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet
Description
The C9 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 24, 120, 240 VAC (Other voltages available upon request) Power: 13.7 VA continuous, 52 VA intermittent, 137 VA pulse Coil Termination: 0.187" QC terminals standard | 0.250" QC terminals optional Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.062 x 1.375 x 1.413” [27.0 x 34.9 x 35.9] Plunger Diameter: ø0.50" [ø12.3] Plunger Guide Material: Plastic Mounting: ​2x #10-32 UNF-2B tapped holes Weight: 5.0 oz [142 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Frame Solenoid - C-9 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
C-Frame Solenoid
C-9
C-Frame Solenoid C-9
The C9 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 24, 120, 240 VAC (Other voltages available upon request) Power: 13.7 VA continuous, 52 VA intermittent, 137 VA pulse Coil Termination: 0.187" QC terminals standard | 0.250" QC terminals optional Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.062 x 1.375 x 1.413” [27.0 x 34.9 x 35.9] Plunger Diameter: ø0.50" [ø12.3] Plunger Guide Material: Plastic Mounting: ​2x #10-32 UNF-2B tapped holes Weight: 5.0 oz [142 gms] Life Expectancy: 250,000 cycles – dependent on application conditions

The C9 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification.

Electrical Specifications

Coil Voltages: 24, 120, 240 VAC (Other voltages available upon request)
Power: 13.7 VA continuous, 52 VA intermittent, 137 VA pulse
Coil Termination: 0.187" QC terminals standard | 0.250" QC terminals optional
Coil Treatment: Plastic encapsulated
Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional
Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute

Mechanical Specifications

Size (l,w,h): 1.062 x 1.375 x 1.413” [27.0 x 34.9 x 35.9]
Plunger Diameter: Ø0.50" [Ø12.3]
Plunger Guide Material: Plastic
Mounting: ​2x #10-32 UNF-2B tapped holes
Weight: 5.0 oz [142 gms]
Life Expectancy: 250,000 cycles – dependent on application conditions

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Linear Solenoids
Product Number C-9
Product Name C-Frame Solenoid
Maximum Stroke 12.7 mm (0.5000 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
AC Rated for AC Operation; 24VAC; 120-240
Continuous Duty Rated for Continuous Duty
Unlock Full Specs
to access all available technical data

Similar Products

Linear Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Linear Solenoids - 1719597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 10 mm (0.3937 inch)
DC Rated for DC Operation; 24 v dc
Construction Push/Pull
View Details
RD Series Open Frame Solenoid - Model RD-A940 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 80/100 V
Continuous Duty Rated for Continuous Duty
View Details
Tubular Solenoid - MED 24x2.4 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Maximum Stroke 25.4 mm (1 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
View Details