Deltrol Controls/Division of Deltrol Corp. C-Frame Solenoid C-15

Description
Electrical Specifications Insulation Class: Class A Rating - 105ºC (221ºF) standard Class F Rating - 155ºC (311ºF) optional Coil Treatment: Encapsulated Optional Coil Treatment: Tape Wrapped Termination: .187" quick connect terminals (standard) Wire leads optional with tape wrapped coil Mechanical Specifications Length: 1.73 inches Solenoid Width: 0.84 inches Solenoid Height: 0.94 Plunger Diameter: 0.31 Plunger Guide Material: Plastic Life Expectancy: 250,000 cycles – dependent on application conditions Solenoid Weight: Plunger - 0.48 oz. Total - 3.3 oz.
Datasheet
Description
Electrical Specifications Insulation Class: Class A Rating - 105ºC (221ºF) standard Class F Rating - 155ºC (311ºF) optional Coil Treatment: Encapsulated Optional Coil Treatment: Tape Wrapped Termination: .187" quick connect terminals (standard) Wire leads optional with tape wrapped coil Mechanical Specifications Length: 1.73 inches Solenoid Width: 0.84 inches Solenoid Height: 0.94 Plunger Diameter: 0.31 Plunger Guide Material: Plastic Life Expectancy: 250,000 cycles – dependent on application conditions Solenoid Weight: Plunger - 0.48 oz. Total - 3.3 oz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Frame Solenoid - C-15 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
C-Frame Solenoid
C-15
C-Frame Solenoid C-15
Electrical Specifications Insulation Class: Class A Rating - 105ºC (221ºF) standard Class F Rating - 155ºC (311ºF) optional Coil Treatment: Encapsulated Optional Coil Treatment: Tape Wrapped Termination: .187" quick connect terminals (standard) Wire leads optional with tape wrapped coil Mechanical Specifications Length: 1.73 inches Solenoid Width: 0.84 inches Solenoid Height: 0.94 Plunger Diameter: 0.31 Plunger Guide Material: Plastic Life Expectancy: 250,000 cycles – dependent on application conditions Solenoid Weight: Plunger - 0.48 oz. Total - 3.3 oz.

Electrical Specifications

Insulation Class: Class A Rating - 105ºC (221ºF) standard Class F Rating - 155ºC (311ºF) optional
Coil Treatment: Encapsulated
Optional Coil Treatment: Tape Wrapped
Termination: .187" quick connect terminals (standard) Wire leads optional with tape wrapped coil

Mechanical Specifications

Length: 1.73 inches
Solenoid Width: 0.84 inches
Solenoid Height: 0.94
Plunger Diameter: 0.31
Plunger Guide Material: Plastic
Life Expectancy: 250,000 cycles – dependent on application conditions
Solenoid Weight: Plunger - 0.48 oz. Total - 3.3 oz.

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Linear Solenoids
Product Number C-15
Product Name C-Frame Solenoid
Maximum Stroke 20.32 mm (0.8000 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
AC Rated for AC Operation; 24VAC; 6-240
Continuous Duty Rated for Continuous Duty
Unlock Full Specs
to access all available technical data

Similar Products

Single Coil Latching Solenoid - Model SH1LC/F-O730 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details
Linear Solenoids - 1770135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 26 mm (1.02 inch)
DC 12 v
Construction Push/Pull
View Details
Magnetic Latching Solenoid - D4-ML - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Maximum Stroke 25.4 mm (1 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC
View Details