Delta Screens Pre-Pack Screen DeltaPak™

Description
FEATURES: Internal quality control of wrap wire specifications. Pre-packed screen cartridges are available in standard service 316LSS or CRA alloy as required. Excellent choice for marginal reservoirs requiring economical sand control options. The dual jacket design and packing process insures a void-free, concentric and uniform pack annulus.BENEFITS: Provides a measure of protection against erosional forces and voids during sand placement procedures. A cost effective alternative to premium diffusion bonded screens. Suitable for stand alone applications as well as High Rate Water Packs (HRWP) and Frac Packs (FP) in cased or open hole completions. The spherical Econo-Prop pack material provides excellent compaction properties with high permeability for maximum flow characteristics. Extremely damage resistant.
Description
FEATURES: Internal quality control of wrap wire specifications. Pre-packed screen cartridges are available in standard service 316LSS or CRA alloy as required. Excellent choice for marginal reservoirs requiring economical sand control options. The dual jacket design and packing process insures a void-free, concentric and uniform pack annulus.BENEFITS: Provides a measure of protection against erosional forces and voids during sand placement procedures. A cost effective alternative to premium diffusion bonded screens. Suitable for stand alone applications as well as High Rate Water Packs (HRWP) and Frac Packs (FP) in cased or open hole completions. The spherical Econo-Prop pack material provides excellent compaction properties with high permeability for maximum flow characteristics. Extremely damage resistant.

Suppliers

Company
Product
Description
Supplier Links
Pre-Pack Screen - DeltaPak™ - Delta Screens
Houston, TX, USA
Pre-Pack Screen
DeltaPak™
Pre-Pack Screen DeltaPak™
FEATURES: Internal quality control of wrap wire specifications. Pre-packed screen cartridges are available in standard service 316LSS or CRA alloy as required. Excellent choice for marginal reservoirs requiring economical sand control options. The dual jacket design and packing process insures a void-free, concentric and uniform pack annulus.BENEFITS: Provides a measure of protection against erosional forces and voids during sand placement procedures. A cost effective alternative to premium diffusion bonded screens. Suitable for stand alone applications as well as High Rate Water Packs (HRWP) and Frac Packs (FP) in cased or open hole completions. The spherical Econo-Prop pack material provides excellent compaction properties with high permeability for maximum flow characteristics. Extremely damage resistant.

FEATURES:

  • Internal quality control of wrap wire specifications.
  • Pre-packed screen cartridges are available in standard service 316LSS or CRA alloy as required.
  • Excellent choice for marginal reservoirs requiring economical sand control options.
  • The dual jacket design and packing process insures a void-free, concentric and uniform pack annulus.BENEFITS:
  • Provides a measure of protection against erosional forces and voids during sand placement procedures.
  • A cost effective alternative to premium diffusion bonded screens.
  • Suitable for stand alone applications as well as High Rate Water Packs (HRWP) and Frac Packs (FP) in cased or open hole completions.
  • The spherical Econo-Prop pack material provides excellent compaction properties with high permeability for maximum flow characteristics.
  • Extremely damage resistant.
Supplier's Site

Technical Specifications

  Delta Screens
Product Category Screens
Product Number DeltaPak™
Product Name Pre-Pack Screen
Unlock Full Specs
to access all available technical data

Similar Products

Expanded Metal Foils - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Applications Battery Separator; Electrode; EMI / RFI Shielding; Gasketing / Seals; Reinforcement; Screening; widely used in the aerospace, electrochemical, medical, and automotive industries
Features Calendered / Flattened (optional feature)
Metal Aluminum (optional feature); Copper / Brass / Bronze (optional feature); Nickel / Nickel Alloys (optional feature); Stainless Steel (optional feature); Steel (optional feature); Titanium (optional feature); Zinc, Monel, or Proprietary Material
View Details
HI-BAR® Safety Screen Filter, 130 Flange Mount, PEEK -  - Lee Co. (The)
Specs
Opening Size 0.1250 inch (3.17 mm)
View Details
Klear Screen -  - Midwestern Industries, Inc.
Midwestern Industries, Inc.
View Details