Delta Screens Water Treatment Screen Delta Intake

Description
Although abundant, surface water can be surprisingly difficult for municipal and industrial users to capture. The challenges are numerous: Injuring/destroying aquatic life Fluctuating water depths Debris collection Installation restrictions Long term maintenance At Delta Screens, we manufacture exceptional-quality passive, t-shape intake screens. Installed parallel to the current flow, the proven design efficiently collects a consistent rate of incoming water flow without plugging or harming aquatic life. With no moving parts to jam, clog or wear out, a Delta Screens intake screen requires little to no maintenance. Meanwhile, its simplistic design can still moderate flow rates to maintain uniform levels across the entire length of the screen. This is critical to maintain average flow velocity. In the rare event that objects or debris should ever begin collecting against the screen's outer surface, a simple backwash system can be supplied. Certain specialty treatments and materials can even also be used to prevent bio-fouling and aquatic attachments. Further, the use of materials such as 304 stainless steel makes them usable in brackish or saltwater applications.
Description
Although abundant, surface water can be surprisingly difficult for municipal and industrial users to capture. The challenges are numerous: Injuring/destroying aquatic life Fluctuating water depths Debris collection Installation restrictions Long term maintenance At Delta Screens, we manufacture exceptional-quality passive, t-shape intake screens. Installed parallel to the current flow, the proven design efficiently collects a consistent rate of incoming water flow without plugging or harming aquatic life. With no moving parts to jam, clog or wear out, a Delta Screens intake screen requires little to no maintenance. Meanwhile, its simplistic design can still moderate flow rates to maintain uniform levels across the entire length of the screen. This is critical to maintain average flow velocity. In the rare event that objects or debris should ever begin collecting against the screen's outer surface, a simple backwash system can be supplied. Certain specialty treatments and materials can even also be used to prevent bio-fouling and aquatic attachments. Further, the use of materials such as 304 stainless steel makes them usable in brackish or saltwater applications.

Suppliers

Company
Product
Description
Supplier Links
Water Treatment Screen - Delta Intake - Delta Screens
Houston, TX, USA
Water Treatment Screen
Delta Intake
Water Treatment Screen Delta Intake
Although abundant, surface water can be surprisingly difficult for municipal and industrial users to capture. The challenges are numerous: Injuring/destroying aquatic life Fluctuating water depths Debris collection Installation restrictions Long term maintenance At Delta Screens, we manufacture exceptional-quality passive, t-shape intake screens. Installed parallel to the current flow, the proven design efficiently collects a consistent rate of incoming water flow without plugging or harming aquatic life. With no moving parts to jam, clog or wear out, a Delta Screens intake screen requires little to no maintenance. Meanwhile, its simplistic design can still moderate flow rates to maintain uniform levels across the entire length of the screen. This is critical to maintain average flow velocity. In the rare event that objects or debris should ever begin collecting against the screen's outer surface, a simple backwash system can be supplied. Certain specialty treatments and materials can even also be used to prevent bio-fouling and aquatic attachments. Further, the use of materials such as 304 stainless steel makes them usable in brackish or saltwater applications.

Although abundant, surface water can be surprisingly difficult for municipal and industrial users to capture. The challenges are numerous:

  • Injuring/destroying aquatic life
  • Fluctuating water depths
  • Debris collection
  • Installation restrictions
  • Long term maintenance

At Delta Screens, we manufacture exceptional-quality passive, t-shape intake screens. Installed parallel to the current flow, the proven design efficiently collects a consistent rate of incoming water flow without plugging or harming aquatic life.

With no moving parts to jam, clog or wear out, a Delta Screens intake screen requires little to no maintenance. Meanwhile, its simplistic design can still moderate flow rates to maintain uniform levels across the entire length of the screen. This is critical to maintain average flow velocity.

In the rare event that objects or debris should ever begin collecting against the screen's outer surface, a simple backwash system can be supplied. Certain specialty treatments and materials can even also be used to prevent bio-fouling and aquatic attachments. Further, the use of materials such as 304 stainless steel makes them usable in brackish or saltwater applications.

Supplier's Site

Technical Specifications

  Delta Screens
Product Category Screens
Product Number Delta Intake
Product Name Water Treatment Screen
Unlock Full Specs
to access all available technical data

Similar Products

Expanded Metal Foils - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Applications Battery Separator; Electrode; EMI / RFI Shielding; Gasketing / Seals; Reinforcement; Screening; widely used in the aerospace, electrochemical, medical, and automotive industries
Features Calendered / Flattened (optional feature)
Metal Aluminum (optional feature); Copper / Brass / Bronze (optional feature); Nickel / Nickel Alloys (optional feature); Stainless Steel (optional feature); Steel (optional feature); Titanium (optional feature); Zinc, Monel, or Proprietary Material
View Details
Miniature In-Line Screens - 10-32 UNF Adapters - FMS-2-BR - O'Keefe Controls Co.
Specs
Applications Fluid Filtration
Metal Copper / Brass / Bronze; Stainless Steel
Opening Size 5.91E-4 inch (0.0150 mm)
View Details