Delta Controls Ltd. Thermometer Gas Filled GE & GI

Description
Technical features Nominal size: 100 – 150 mm (4” – 6”) Scale ranges: NS 100 – 150 mm: 0...60 to 0...600 deg C -40 to +60, -20 to +40, -20 to +100 degC. Deg F or double scale on request. Accuracy class: NS100 – 150: 1 (std.); 0,6 and 0,5 (optional) Ambient temperature: - 30°C ÷ + 60°C dry execution +10°C ÷ + 60°C glycerine filled execution - 45°C ÷ + 60°C silicon oil filled execution Medium temperature: - 30°C ÷ +200°C dry execution +10°C ÷ + 80°C glycerine filled execution - 45°C ÷ +120°C silicon oil filled execution Thermal drift: Reference temperature +20°C Thermal drift max ±0,15%/10K/1m capillary Working temperature: Steady: 10% to 75% of full scale value Protection degree (according to EN 60529 / IEC 529): IP 55 for dry execution IP 65 for filled execution Thermal system: Stainless steel AISI 304 (Execution E) CrMo Steel (Execution N) Movement: Stainless steel Capillary: Stainless steel AISI 316 L Capillary: Stainless steel AISI 316 L 1, 2, 3 and 4m (std.); up to 25m (optional) Bulb: 8 or 12mm diameter Window: Glass for dry execution Safety glass for liquid filled executions Dial: White aluminium with black markings Process connection: See annex table and drawing Short time: 1,15 x full scale value (except 0 to 600 degC)
Description
Technical features Nominal size: 100 – 150 mm (4” – 6”) Scale ranges: NS 100 – 150 mm: 0...60 to 0...600 deg C -40 to +60, -20 to +40, -20 to +100 degC. Deg F or double scale on request. Accuracy class: NS100 – 150: 1 (std.); 0,6 and 0,5 (optional) Ambient temperature: - 30°C ÷ + 60°C dry execution +10°C ÷ + 60°C glycerine filled execution - 45°C ÷ + 60°C silicon oil filled execution Medium temperature: - 30°C ÷ +200°C dry execution +10°C ÷ + 80°C glycerine filled execution - 45°C ÷ +120°C silicon oil filled execution Thermal drift: Reference temperature +20°C Thermal drift max ±0,15%/10K/1m capillary Working temperature: Steady: 10% to 75% of full scale value Protection degree (according to EN 60529 / IEC 529): IP 55 for dry execution IP 65 for filled execution Thermal system: Stainless steel AISI 304 (Execution E) CrMo Steel (Execution N) Movement: Stainless steel Capillary: Stainless steel AISI 316 L Capillary: Stainless steel AISI 316 L 1, 2, 3 and 4m (std.); up to 25m (optional) Bulb: 8 or 12mm diameter Window: Glass for dry execution Safety glass for liquid filled executions Dial: White aluminium with black markings Process connection: See annex table and drawing Short time: 1,15 x full scale value (except 0 to 600 degC)

Suppliers

Company
Product
Description
Supplier Links
Houston, TX, USA
Thermometer Gas Filled
GE & GI
Thermometer Gas Filled GE & GI
Technical features Nominal size: 100 – 150 mm (4” – 6”) Scale ranges: NS 100 – 150 mm: 0...60 to 0...600 deg C -40 to +60, -20 to +40, -20 to +100 degC. Deg F or double scale on request. Accuracy class: NS100 – 150: 1 (std.); 0,6 and 0,5 (optional) Ambient temperature: - 30°C ÷ + 60°C dry execution +10°C ÷ + 60°C glycerine filled execution - 45°C ÷ + 60°C silicon oil filled execution Medium temperature: - 30°C ÷ +200°C dry execution +10°C ÷ + 80°C glycerine filled execution - 45°C ÷ +120°C silicon oil filled execution Thermal drift: Reference temperature +20°C Thermal drift max ±0,15%/10K/1m capillary Working temperature: Steady: 10% to 75% of full scale value Protection degree (according to EN 60529 / IEC 529): IP 55 for dry execution IP 65 for filled execution Thermal system: Stainless steel AISI 304 (Execution E) CrMo Steel (Execution N) Movement: Stainless steel Capillary: Stainless steel AISI 316 L Capillary: Stainless steel AISI 316 L 1, 2, 3 and 4m (std.); up to 25m (optional) Bulb: 8 or 12mm diameter Window: Glass for dry execution Safety glass for liquid filled executions Dial: White aluminium with black markings Process connection: See annex table and drawing Short time: 1,15 x full scale value (except 0 to 600 degC)

Technical features

Nominal size:

  • 100 – 150 mm (4” – 6”)

Scale ranges:

  • NS 100 – 150 mm: 0...60 to 0...600 deg C
  • -40 to +60, -20 to +40, -20 to +100 degC.
  • Deg F or double scale on request.

Accuracy class:

  • NS100 – 150: 1 (std.); 0,6 and 0,5 (optional)

Ambient temperature:

  • - 30°C ÷ + 60°C dry execution
  • +10°C ÷ + 60°C glycerine filled execution
  • - 45°C ÷ + 60°C silicon oil filled execution

Medium temperature:

  • - 30°C ÷ +200°C dry execution
  • +10°C ÷ + 80°C glycerine filled execution
  • - 45°C ÷ +120°C silicon oil filled execution

Thermal drift:

  • Reference temperature +20°C
  • Thermal drift max ±0,15%/10K/1m capillary

Working temperature:

  • Steady: 10% to 75% of full scale value

Protection degree (according to EN 60529 / IEC 529):

  • IP 55 for dry execution
  • IP 65 for filled execution

Thermal system:

  • Stainless steel AISI 304 (Execution E)
  • CrMo Steel (Execution N)

Movement:

  • Stainless steel

Capillary:

  • Stainless steel AISI 316 L

Capillary:

  • Stainless steel AISI 316 L

1, 2, 3 and 4m (std.); up to 25m (optional) Bulb:

  • 8 or 12mm diameter

Window:

  • Glass for dry execution
  • Safety glass for liquid filled executions

Dial:

  • White aluminium with black markings
  • Process connection:
  • See annex table and drawing

Short time:

  • 1,15 x full scale value (except 0 to 600 degC)
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Dial Thermometers
Product Number GE & GI
Product Name Thermometer Gas Filled
Display / Scale Characteristics Celsius/Centigrade
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Angle Bimetal Dial Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -40 to 550 F (-40 to 288 C)
Thermometer Type Bimetal
View Details
Dial Thermometers - 3248435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 60 C (140 F)
View Details
Delta Controls Ltd.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 500 C (-58 to 932 F)
Thermometer Type Bimetal
View Details
Brighton Electronics, Inc.
Specs
Display / Scale Characteristics Fahrenheit
Range 50 to 550 F (10 to 288 C)
Thermometer Type Bimetal
View Details