The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of the signal type. Unlike standard fixed instrument platforms, any standard sensor signal can be quickly connected directly to the Model 990X allowing the user to select from a vast number of sensor and control products, decreasing the total system cost.
| Florite International, Inc. | |
|---|---|
| Product Category | Level Controllers |
| Product Number | Model 990 |
| Product Name | Intelligent Integrated Instrument System |
| Controller Type | Batch; Flow; Laboratory; Pressure |
| Control | Limit; Linear; Feedforward; PID |
| Features | PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control |
| Form Factor | Chassis; Rack; Stand-Alone; Table Top Mount |
| Interface | Digital Front Panel; Computer Programmable; Network; Web |