DeZURIK, Inc. Knife Gate Valves // Series D Flexgate Pneumatic Series D Flexgate Pneumatic

Description
Red Valve's Series D Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate Valve provides long-term abrasion resistance under high-cycle conditions. The valve self-cleans each time it is cycled and is ideal for automated operations. Red Valve manufactures its pneumatic actuators using black Amalgon, a fiberglass-reinforce d epoxy resin. The actuator material is inert to most corrosive chemicals, hydraulic fluids, water and oil. It has an operating temperature range from -90°F to 225°F and can withstand maximum working pressures of 250 psi. Inside the actuator walls are polished and impregnated with molydisulfide for reduced friction and wear. The piston seal is a long-lasting O-ring. The piston rod is sealed with a lip seal, which is protected by a rod wiper ring. This wiper ring prevents dirt from being dragged through the seal. Features Ideal for difficult abrasive slurry service Replaceable elastomer cartridge seats Heavy-duty, 150 psi stainless steel gate Bi-directional, drop-tight shut off Materials Of Construction Body: Cast iron to 24" Fabricated steel over 24" Optional 304 Stainless Steel or 316 Stainless Steel Gate: ASTM A240 T-316 Optional 17-4 Ph, Hastelloy C, or Teflon coated 316 Stainless Steel ANSI Class 125/150# Slurry sleeves: Pure gum rubber Buna-N EPDM Viton Elastomer information
Request a Quote
Description
Red Valve's Series D Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate Valve provides long-term abrasion resistance under high-cycle conditions. The valve self-cleans each time it is cycled and is ideal for automated operations. Red Valve manufactures its pneumatic actuators using black Amalgon, a fiberglass-reinforce d epoxy resin. The actuator material is inert to most corrosive chemicals, hydraulic fluids, water and oil. It has an operating temperature range from -90°F to 225°F and can withstand maximum working pressures of 250 psi. Inside the actuator walls are polished and impregnated with molydisulfide for reduced friction and wear. The piston seal is a long-lasting O-ring. The piston rod is sealed with a lip seal, which is protected by a rod wiper ring. This wiper ring prevents dirt from being dragged through the seal. Features Ideal for difficult abrasive slurry service Replaceable elastomer cartridge seats Heavy-duty, 150 psi stainless steel gate Bi-directional, drop-tight shut off Materials Of Construction Body: Cast iron to 24" Fabricated steel over 24" Optional 304 Stainless Steel or 316 Stainless Steel Gate: ASTM A240 T-316 Optional 17-4 Ph, Hastelloy C, or Teflon coated 316 Stainless Steel ANSI Class 125/150# Slurry sleeves: Pure gum rubber Buna-N EPDM Viton Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Knife Gate Valves // Series D Flexgate Pneumatic -  - DeZURIK, Inc.
Sartell, MN, United States
Knife Gate Valves // Series D Flexgate Pneumatic
Knife Gate Valves // Series D Flexgate Pneumatic
Red Valve's Series D Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate Valve provides long-term abrasion resistance under high-cycle conditions. The valve self-cleans each time it is cycled and is ideal for automated operations. Red Valve manufactures its pneumatic actuators using black Amalgon, a fiberglass-reinforce d epoxy resin. The actuator material is inert to most corrosive chemicals, hydraulic fluids, water and oil. It has an operating temperature range from -90°F to 225°F and can withstand maximum working pressures of 250 psi. Inside the actuator walls are polished and impregnated with molydisulfide for reduced friction and wear. The piston seal is a long-lasting O-ring. The piston rod is sealed with a lip seal, which is protected by a rod wiper ring. This wiper ring prevents dirt from being dragged through the seal. Features Ideal for difficult abrasive slurry service Replaceable elastomer cartridge seats Heavy-duty, 150 psi stainless steel gate Bi-directional, drop-tight shut off Materials Of Construction Body: Cast iron to 24" Fabricated steel over 24" Optional 304 Stainless Steel or 316 Stainless Steel Gate: ASTM A240 T-316 Optional 17-4 Ph, Hastelloy C, or Teflon coated 316 Stainless Steel ANSI Class 125/150# Slurry sleeves: Pure gum rubber Buna-N EPDM Viton Elastomer information

Red Valve's Series D Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators.

The actuated Flexgate Valve provides long-term abrasion resistance under high-cycle conditions. The valve self-cleans each time it is cycled and is ideal for automated operations.

Red Valve manufactures its pneumatic actuators using black Amalgon, a fiberglass-reinforced epoxy resin. The actuator material is inert to most corrosive chemicals, hydraulic fluids, water and oil. It has an operating temperature range from -90°F to 225°F and can withstand maximum working pressures of 250 psi. Inside the actuator walls are polished and impregnated with molydisulfide for reduced friction and wear. The piston seal is a long-lasting O-ring. The piston rod is sealed with a lip seal, which is protected by a rod wiper ring. This wiper ring prevents dirt from being dragged through the seal.


Features

  • Ideal for difficult abrasive slurry service
  • Replaceable elastomer cartridge seats
  • Heavy-duty, 150 psi stainless steel gate
  • Bi-directional, drop-tight shut off

Materials Of Construction

  • Body:
    • Cast iron to 24"
    • Fabricated steel over 24"
    • Optional 304 Stainless Steel or 316 Stainless Steel
  • Gate:
    • ASTM A240 T-316
    • Optional 17-4 Ph, Hastelloy C, or Teflon coated 316 Stainless Steel
  • ANSI Class 125/150#
  • Slurry sleeves:
    • Pure gum rubber
    • Buna-N
    • EPDM
    • Viton
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Knife Gate Valves // Series D Flexgate Pneumatic
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

AIS Compliant Bi-Directional Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Directional; Gate
View Details
Double Block & Bleed Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Block Bleed; Gate
Primary Material Stainless Steel
View Details