DeWAL Unsintered PTFE Film DW203

Description
DW 203 is an unsintered PTFE (Polytetrafluoroethy lene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrilated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme temperature range from –450°F to +500°F, low coefficient of friction, excellent drape characteristics and non-stick properties. APPLICATION INFORMATION DW 203 is used in cable insulation, harness wrap, and as the dielectric medium in coaxial cables. Once sintered, it seals completely to provide excellent electrical insulating properties, unsurpassed chemical resistance and excellent thermal resistance. DeWAL’s unsintered PTFE tape has good drape characteristics allowing it to conform smoothly to complicated shapes. DW 203 can be used for gaskets, expansion joints, valve seals and diaphragm applications. It is available unpigmented and pigmented to match EIA colors. It has good strength after sintering and is used where chemical inertness and high temperature resistance are needed.
Datasheet
Description
DW 203 is an unsintered PTFE (Polytetrafluoroethy lene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrilated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme temperature range from –450°F to +500°F, low coefficient of friction, excellent drape characteristics and non-stick properties. APPLICATION INFORMATION DW 203 is used in cable insulation, harness wrap, and as the dielectric medium in coaxial cables. Once sintered, it seals completely to provide excellent electrical insulating properties, unsurpassed chemical resistance and excellent thermal resistance. DeWAL’s unsintered PTFE tape has good drape characteristics allowing it to conform smoothly to complicated shapes. DW 203 can be used for gaskets, expansion joints, valve seals and diaphragm applications. It is available unpigmented and pigmented to match EIA colors. It has good strength after sintering and is used where chemical inertness and high temperature resistance are needed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unsintered PTFE Film - DW203 - DeWAL
Narragansett, RI, United States
Unsintered PTFE Film
DW203
Unsintered PTFE Film DW203
DW 203 is an unsintered PTFE (Polytetrafluoroethy lene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrilated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme temperature range from –450°F to +500°F, low coefficient of friction, excellent drape characteristics and non-stick properties. APPLICATION INFORMATION DW 203 is used in cable insulation, harness wrap, and as the dielectric medium in coaxial cables. Once sintered, it seals completely to provide excellent electrical insulating properties, unsurpassed chemical resistance and excellent thermal resistance. DeWAL’s unsintered PTFE tape has good drape characteristics allowing it to conform smoothly to complicated shapes. DW 203 can be used for gaskets, expansion joints, valve seals and diaphragm applications. It is available unpigmented and pigmented to match EIA colors. It has good strength after sintering and is used where chemical inertness and high temperature resistance are needed.

DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrilated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme temperature range from –450°F to +500°F, low coefficient of friction, excellent drape characteristics and non-stick properties.

APPLICATION INFORMATION
DW 203 is used in cable insulation, harness wrap, and as the dielectric medium in coaxial cables. Once sintered, it seals completely to provide excellent electrical insulating properties, unsurpassed chemical resistance and excellent thermal resistance. DeWAL’s unsintered PTFE tape has good drape characteristics allowing it to conform smoothly to complicated shapes. DW 203 can be used for gaskets, expansion joints, valve seals and diaphragm applications. It is available unpigmented and pigmented to match EIA colors. It has good strength after sintering and is used where chemical inertness and high temperature resistance are needed.

Supplier's Site Datasheet

Technical Specifications

  DeWAL
Product Category Specialty Tapes
Product Number DW203
Product Name Unsintered PTFE Film
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Adhesive None
Application Electrical
Features Single; Dielectric / Insulating; Thermally Insulating
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Kevlar
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 11 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details
3M DT17 Super Duty Duct Tape - DT17 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Adhesive Rubber
Application Duct
Width 1.42 to 3.78 inches (36 to 96 mm)
View Details