David Round Towable Straddle Cranes TOW-1

Description
These Ruger hitch-mounted Straddle Cranes are towable at up to 15 mph to offer true portability. When on site, they can easily be pushed into position by hand on either paved or unpaved surfaces. A segmented boom can be extended up to 28 feet using on board DC powered hydraulics. Electric hoist on the unit provides push button control. FEATURES: Models with 2,000 capacity 1,100 lb. towing weight Retracted Dimensions - 145” long, 70-1/2” wide, 58” high Powered hydraulic boom DC powered winch Extendable outriggers for stability Tilt indicating devices Locking rear wheels for secure positioning On board storage bins All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant Ruger’s Towable Straddle Cranes are ideal for military, aircraft, construction and general maintenance uses. Designed for toughness and ease of use, these cranes will offer years of dependable service.
Datasheet
Description
These Ruger hitch-mounted Straddle Cranes are towable at up to 15 mph to offer true portability. When on site, they can easily be pushed into position by hand on either paved or unpaved surfaces. A segmented boom can be extended up to 28 feet using on board DC powered hydraulics. Electric hoist on the unit provides push button control. FEATURES: Models with 2,000 capacity 1,100 lb. towing weight Retracted Dimensions - 145” long, 70-1/2” wide, 58” high Powered hydraulic boom DC powered winch Extendable outriggers for stability Tilt indicating devices Locking rear wheels for secure positioning On board storage bins All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant Ruger’s Towable Straddle Cranes are ideal for military, aircraft, construction and general maintenance uses. Designed for toughness and ease of use, these cranes will offer years of dependable service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Towable Straddle Cranes - TOW-1 - David Round
Streetsboro, OH, USA
Towable Straddle Cranes
TOW-1
Towable Straddle Cranes TOW-1
These Ruger hitch-mounted Straddle Cranes are towable at up to 15 mph to offer true portability. When on site, they can easily be pushed into position by hand on either paved or unpaved surfaces. A segmented boom can be extended up to 28 feet using on board DC powered hydraulics. Electric hoist on the unit provides push button control. FEATURES: Models with 2,000 capacity 1,100 lb. towing weight Retracted Dimensions - 145” long, 70-1/2” wide, 58” high Powered hydraulic boom DC powered winch Extendable outriggers for stability Tilt indicating devices Locking rear wheels for secure positioning On board storage bins All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant Ruger’s Towable Straddle Cranes are ideal for military, aircraft, construction and general maintenance uses. Designed for toughness and ease of use, these cranes will offer years of dependable service.

These Ruger hitch-mounted Straddle Cranes are towable at up to 15 mph to offer true portability. When on site, they can easily be pushed into position by hand on either paved or unpaved surfaces. A segmented boom can be extended up to 28 feet using on board DC powered hydraulics. Electric hoist on the unit provides push button control.

FEATURES:

  • Models with 2,000 capacity
  • 1,100 lb. towing weight
  • Retracted Dimensions - 145” long, 70-1/2” wide, 58” high
  • Powered hydraulic boom
  • DC powered winch
  • Extendable outriggers for stability
  • Tilt indicating devices
  • Locking rear wheels for secure positioning
  • On board storage bins
  • All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

Ruger’s Towable Straddle Cranes are ideal for military, aircraft, construction and general maintenance uses. Designed for toughness and ease of use, these cranes will offer years of dependable service.

Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Industrial Cranes
Product Number TOW-1
Product Name Towable Straddle Cranes
Features Tilting Boom or Jib; Wheels
Unlock Full Specs
to access all available technical data

Similar Products

Cranes - Control Handles - Columbus McKinnon Corporation
Columbus McKinnon Corporation
View Details
Gantry Crane, Porta Gantry 500-5000kg WLL ton 0.5 - 6015PGAS00500S5500A - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
Cranes -  - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Pendant; Motorized Motion
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
View Details
WB Series Tie Rod Wall Jib Cranes - WB-05161 - David Round
Specs
Features Motorized Motion (optional feature)
Type Jib Crane - Wall Mount
Capacity 0.2500 tons (0.2268 metric tons)
View Details