David Round Datasheets for Industrial Cranes
Industrial cranes raise, shift, and lower loads with a projected, swinging arm or a hoisting apparatus supported on an overhead track.
Industrial Cranes: Learn more
| Product Name | Notes |
|---|---|
| Free Standing Jib Cranes David Round’s heavy duty, floor mounted, freestanding jib cranes are designed and constructed for industrial use with years of trouble free service. The crane boom is... | |
| *Avaialble in Stainless Steel. The Ruger line of Full Power Standard Straddle Cranes feature infinite variable speed control and manual extension booms to provide ultimate load control and reach. Their... | |
| *Available in Stainless Steel. Ruger Adjustable Leg Straddle Full Power Cranes can easily straddle wide loads for easier, faster and safer material handling. Their adjustable extension boom allows for greater... | |
| *Available in Stainless Steel. The Ruger Counterbalance Crane features a reverse base that eliminates obstruction encountered with front leg straddle designs. The counterbalance design allows increased stability and easy access... | |
| *Available in Stainless Steel. The Ruger Foldable Straddle Floor Crane is designed for portability, ease of use and safety. With a small collapsible footprint these cranes are easily stored while... | |
| *Available in Stainless Steel. These Ruger Counterbalance Cranes feature a reverse base design and counter-weights giving users the ability to avoid troublesome obstacles. The reverse style provides easy access to... | |
| *Available in Stainless Steel. These Standard Straddle Floor Cranes are not only the perfect tool for everyday lifting in industrial facilities. They also feature needle type release valves to provide... | |
| *Available in Stainless Steel These tough crane units have adjustable legs that swing out to accommodate wider loads. The HP-2A and HP-3A have fixed boom lengths, with extension booms available... | |
| FREESTANDING JIB CRANES David Round’s heavy duty, floor mounted, freestanding jib cranes are designed and constructed for industrial use with years of trouble free service. The crane boom is fabricated... | |
| Perfect for maintenance applications, wall mounted jib crane products offer 220 degrees of coverage. David Round’s wall mounted jib crane and tie rod jib crane products provide economical hook coverage... | |
| Resist Corrossion Reduce the risk of particulate contamination in critical processing environments with a David Round cleanroom crane. David Round's stainless steel free standing jib crane is corrosion resistant featuring... | |
| Roto-Mate™/ Roto-Max™ Jib Crane Motorization products are now manufactured by David Round in stainless steel for sanitary and clean room use. Roto-Mate™/ Roto-Max™ kits provide powered rotation to either new... | |
| Ruger Condensed Straddle Full Power Crane offers 4000 lbs. capacity with a Condensed Straddle design that has a small footprint when compared to other cranes. Its rugged construction and powerful... | |
| Ruger Full Power Stainless Steel Floor Cranes feature adjustable legs that can accommodate various-sized loads. Their forward and reverse variable speed control provides the precise load control required in many... | |
| Ruger Industries can build a Custom Portable Full Power Crane for you. Ruger Full Power Cranes feature specially designed Full Power customizable drives that provide a wide range of lifting... | |
| Ruger Industries truck mounted cranes are ideal for installation on vehicle, where they will provide up to 6,000 lbs. of portable lifting capacity. All work truck cranes provide 360° rotation,... | |
| Ruger Industries' portable, Stainless Steel Davit Cranes make any operation simple and affordable with trouble-free setup and breakdown for easy transport between multiple service sites. We offer a wide variety... | |
| Ruger versatile heavy-duty Full Power Stainless Steel Standard Cranes offer a variety of valuable standard features. These Stainless steel cranes have been carefully designed to be easy to clean to... | |
| Ruger's Construction Cranes mount to loaders and offer maximum mobility and reliability for on and off loading the most challenging cargo. A segmented boom can be extended up to 28... | |
| The Ruger customizable Full Power Ride On Crane is ideal for long transit runs. The operator leans against the padded rail for comfort, stability and safety. These units are available... | |
| The Ruger Reverse Counterbalance Full Power Stainless Steel Crane features a reverse base that allows easier handling of wider loads. These powerful cranes are extremely stable and easy to maneuver. | |
| The Ruger Stainless Steel Foldable Straddle Floor Crane is designed for portability, ease of use and safety. With its ability to condense in size, it can easily be stored when... | |
| These functional Stainless Steel Standard Floor Cranes come in a wide range of capacities to fit your load lifting needs. Their straddle leg design eliminates the need for counterweights and... | |
| These heavy-duty Ruger Economy Engine Straddle Cranes have a built-in extendable multi-position boom that provides more horizontal and vertical reach. Legs are in a fixed position. FEATURES: Models with 500,... | |
| These Ruger hitch-mounted Straddle Cranes are towable at up to 15 mph to offer true portability. When on site, they can easily be pushed into position by hand on either... | |
| These Stainless Steel Adjustable Leg units have legs that swing out to accommodate wide loads. The HP-2A and HP-3A have fixed boom lengths, with extension booms available as an option,... | |
| These Stainless Steel Gantry Cranes are an ideal choice for pharmaceutical, food processing, and cleanroom lifting. With a superior Stainless Steel construction, these cranes are highly corrosive resistant and built... | |
| These versatile Pivot Boom Manual Floor Cranes have a heavy-duty boom which swings 90° to move loads. The contractible outriggers on this model are for increased stability resulting in a... | |
| This heavy-duty Stainless Steel Counterbalance Crane allows you to easily manipulate even the heaviest and most awkward loads. Its counterbalance design provides up-close access for easy loading or stacking. When... | |
| This Stainless Steel customizable Ride On unit is ideal for long transit runs. Operator leans against padded rail for comfort, stability and safety. Our experienced staff can design and build... | |
| This versatile Heavy Duty Floor Crane comes in a wide range of capacities to fit your load lifting needs. Ruger Industries designs quality and functionality in every crane that they... |