David Round Truck Mounted Cranes TM-1/2

Description
Ruger Industries truck mounted cranes are ideal for installation on vehicle, where they will provide up to 6,000 lbs. of portable lifting capacity. All work truck cranes provide 360° rotation, after mounting on truck bed. FEATURES: Models with 500, 1,000, 2,000, 4,000 and 6,000 lbs. capacities 360 degree boom rotation Adjustable brake to control rotation Needle type release valve Mounted on Timken tapered roller bearings for easy rotation under maximum loads Swivel hook with safety latch and chain to support heavy loads All Ruger Floor Cranes meet and build to 150% of rated capacity and are ANSI Z.535 compliant Truck-mounted cranes are a great way to move equipment from truck bed to the ground and back. They are commonly used by the monument industry to transport and set stones and are often installed on industrial golf carts.
Datasheet
Description
Ruger Industries truck mounted cranes are ideal for installation on vehicle, where they will provide up to 6,000 lbs. of portable lifting capacity. All work truck cranes provide 360° rotation, after mounting on truck bed. FEATURES: Models with 500, 1,000, 2,000, 4,000 and 6,000 lbs. capacities 360 degree boom rotation Adjustable brake to control rotation Needle type release valve Mounted on Timken tapered roller bearings for easy rotation under maximum loads Swivel hook with safety latch and chain to support heavy loads All Ruger Floor Cranes meet and build to 150% of rated capacity and are ANSI Z.535 compliant Truck-mounted cranes are a great way to move equipment from truck bed to the ground and back. They are commonly used by the monument industry to transport and set stones and are often installed on industrial golf carts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Truck Mounted Cranes - TM-1/2 - David Round
Streetsboro, OH, USA
Truck Mounted Cranes
TM-1/2
Truck Mounted Cranes TM-1/2
Ruger Industries truck mounted cranes are ideal for installation on vehicle, where they will provide up to 6,000 lbs. of portable lifting capacity. All work truck cranes provide 360° rotation, after mounting on truck bed. FEATURES: Models with 500, 1,000, 2,000, 4,000 and 6,000 lbs. capacities 360 degree boom rotation Adjustable brake to control rotation Needle type release valve Mounted on Timken tapered roller bearings for easy rotation under maximum loads Swivel hook with safety latch and chain to support heavy loads All Ruger Floor Cranes meet and build to 150% of rated capacity and are ANSI Z.535 compliant Truck-mounted cranes are a great way to move equipment from truck bed to the ground and back. They are commonly used by the monument industry to transport and set stones and are often installed on industrial golf carts.

Ruger Industries truck mounted cranes are ideal for installation on vehicle, where they will provide up to 6,000 lbs. of portable lifting capacity. All work truck cranes provide 360° rotation, after mounting on truck bed.

FEATURES:

  • Models with 500, 1,000, 2,000, 4,000 and 6,000 lbs. capacities
  • 360 degree boom rotation
  • Adjustable brake to control rotation
  • Needle type release valve
  • Mounted on Timken tapered roller bearings for easy rotation under maximum loads
  • Swivel hook with safety latch and chain to support heavy loads
  • All Ruger Floor Cranes meet and build to 150% of rated capacity and are ANSI Z.535 compliant

Truck-mounted cranes are a great way to move equipment from truck bed to the ground and back. They are commonly used by the monument industry to transport and set stones and are often installed on industrial golf carts.

Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Industrial Cranes
Product Number TM-1/2
Product Name Truck Mounted Cranes
Features Tilting Boom or Jib; Rotating
Unlock Full Specs
to access all available technical data

Similar Products

Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.25 - 6015PGRT23 - Certex UK
Specs
Type Gantry Crane
Capacity 0.2756 tons (0.2500 metric tons)
View Details
BQ Series Cantilever Wall Jib Cranes - BQ-10101 - David Round
Specs
Features Motorized Motion (optional feature)
Type Jib Crane - Wall Mount
Capacity 0.5000 tons (0.4536 metric tons)
View Details