Roto-Mate™/ Roto-Max™ Jib Crane Motorization products are now manufactured by David Round in stainless steel for sanitary and clean room use. Roto-Mate™/ Roto-Max™ kits provide powered rotation to either new or existing jib cranes, which can significantly reduce the injury potential posed by manually-rotated cranes. Back injuries and strains frequently result from workers attempting to stop the motion of a boom on a swinging jib crane. The Roto-Mate™ / Roto-Max™ package safely and accurately positions up to 5 ton loads with push-button control.
SUMMARY OF FEATURES
Fits almost any free standing or wall mounted jib crane
Available on new cranes or as a retrofit package
1/2 Hp drive motor
Roto-Mate™ powers jibs with capacities 1-3 tons and spans 14 ft
Roto-Max™ powers jibs with capacities 4-8 tons and spans 20 ft
230 or 460 Volt operation
ADDITIONAL FEATURES
Soft-start acceleration
Dual drive wheels
Adjustable wheel pressure
Reversing starter
Field mounted electrical enclosure
Mounting frame sized to fit each jib crane canopy
Bolt-on or weld-on models
Roto-Mate™/ Roto-Max™ Jib Crane Motorization products are now manufactured by David Round in stainless steel for sanitary and clean room use. Roto-Mate™/ Roto-Max™ kits provide powered rotation to either new or existing jib cranes, which can significantly reduce the injury potential posed by manually-rotated cranes. Back injuries and strains frequently result from workers attempting to stop the motion of a boom on a swinging jib crane. The Roto-Mate™ / Roto-Max™ package safely and accurately positions up to 5 ton loads with push-button control.
SUMMARY OF FEATURES
- Fits almost any free standing or wall mounted jib crane
- Available on new cranes or as a retrofit package
- 1/2 Hp drive motor
- Roto-Mate™ powers jibs with capacities 1-3 tons and spans 14 ft
- Roto-Max™ powers jibs with capacities 4-8 tons and spans 20 ft
- 230 or 460 Volt operation
ADDITIONAL FEATURES
- Soft-start acceleration
- Dual drive wheels
- Adjustable wheel pressure
- Reversing starter
- Field mounted electrical enclosure
- Mounting frame sized to fit each jib crane canopy
- Bolt-on or weld-on models