David Round Counterbalance Cranes RC-500R

Description
*Available in Stainless Steel. These Ruger Counterbalance Cranes feature a reverse base design and counter-weights giving users the ability to avoid troublesome obstacles. The reverse style provides easy access to wide loads. FEATURES: Models with 500, 750, 1,000, 1,500 and 2,000 lbs. capacities Reverse base allows for easier lifting of loads E-Z steer Steel construction & trademark Ruger blue coating Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest loads All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet
Description
*Available in Stainless Steel. These Ruger Counterbalance Cranes feature a reverse base design and counter-weights giving users the ability to avoid troublesome obstacles. The reverse style provides easy access to wide loads. FEATURES: Models with 500, 750, 1,000, 1,500 and 2,000 lbs. capacities Reverse base allows for easier lifting of loads E-Z steer Steel construction & trademark Ruger blue coating Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest loads All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counterbalance Cranes - RC-500R - David Round
Streetsboro, OH, USA
Counterbalance Cranes
RC-500R
Counterbalance Cranes RC-500R
*Available in Stainless Steel. These Ruger Counterbalance Cranes feature a reverse base design and counter-weights giving users the ability to avoid troublesome obstacles. The reverse style provides easy access to wide loads. FEATURES: Models with 500, 750, 1,000, 1,500 and 2,000 lbs. capacities Reverse base allows for easier lifting of loads E-Z steer Steel construction & trademark Ruger blue coating Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest loads All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

*Available in Stainless Steel.

These Ruger Counterbalance Cranes feature a reverse base design and counter-weights giving users the ability to avoid troublesome obstacles. The reverse style provides easy access to wide loads.

FEATURES:

  • Models with 500, 750, 1,000, 1,500 and 2,000 lbs. capacities
  • Reverse base allows for easier lifting of loads
  • E-Z steer
  • Steel construction & trademark Ruger blue coating
  • Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest loads
  • All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Supplier's Site Datasheet
Stainless Steel Counterbalance Cranes - RC-500R - David Round
Streetsboro, OH, USA
Stainless Steel Counterbalance Cranes
RC-500R
Stainless Steel Counterbalance Cranes RC-500R
This heavy-duty Stainless Steel Counterbalance Crane allows you to easily manipulate even the heaviest and most awkward loads. Its counterbalance design provides up-close access for easy loading or stacking. When wide awkward loads present a problem, Ruger’s Stainless Steel Counterbalance Cranes are the solution. These cranes are specifically designed for handling these types of loads and meet the requirements of working in clean rooms, pharmaceutical facilities and food processing environments. FEATURES: Models with 500, 750, 1,000, 1,500 and 2,000 lbs. capacities Mostly complete stainless steel construction Reverse base allows for easier lifting of loads E-Zsteer provides better turning radius Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest loads All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

This heavy-duty Stainless Steel Counterbalance Crane allows you to easily manipulate even the heaviest and most awkward loads. Its counterbalance design provides up-close access for easy loading or stacking.

When wide awkward loads present a problem, Ruger’s Stainless Steel Counterbalance Cranes are the solution. These cranes are specifically designed for handling these types of loads and meet the requirements of working in clean rooms, pharmaceutical facilities and food processing environments.

FEATURES:

  • Models with 500, 750, 1,000, 1,500 and 2,000 lbs. capacities
  • Mostly complete stainless steel construction
  • Reverse base allows for easier lifting of loads
  • E-Zsteer provides better turning radius
  • Needle type release valve permits pin-point control over lowering
    and holding of the heaviest or lightest loads
  • All Ruger floor cranes meet or exceed ASME PASE standards,
    which require design and build to 150% of rated capacity and are
    ANSI Z.535 compliant
Supplier's Site Datasheet

Technical Specifications

  David Round David Round
Product Category Industrial Cranes Industrial Cranes
Product Number RC-500R RC-500R
Product Name Counterbalance Cranes Stainless Steel Counterbalance Cranes
Features Tilting Boom or Jib; Wheels
Unlock Full Specs
to access all available technical data

Similar Products

Cranes - Control Handles - Columbus McKinnon Corporation
Columbus McKinnon Corporation
View Details
Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Gantry Crane, Porta Gantry 500-5000kg WLL ton 0.5 - 6015PGAS00500S3000A - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
BQ Series Cantilever Wall Jib Cranes - BQ-20161 - David Round
Specs
Features Motorized Motion (optional feature)
Type Jib Crane - Wall Mount
Capacity 1 tons (0.9072 metric tons)
View Details