David Round Economy Engine Straddle Cranes RC-1000

Description
These heavy-duty Ruger Economy Engine Straddle Cranes have a built-in extendable multi-position boom that provides more horizontal and vertical reach. Legs are in a fixed position. FEATURES: Models with 500, 1,000, 2,000 and 3,000 lbs. capacities Straddle leg designed units are built to exceed 150% stability factor Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest loads Swivel hook with safety latch Adjustable built-in telescoping boom Built-in hydraulic overload relief valve All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet
Description
These heavy-duty Ruger Economy Engine Straddle Cranes have a built-in extendable multi-position boom that provides more horizontal and vertical reach. Legs are in a fixed position. FEATURES: Models with 500, 1,000, 2,000 and 3,000 lbs. capacities Straddle leg designed units are built to exceed 150% stability factor Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest loads Swivel hook with safety latch Adjustable built-in telescoping boom Built-in hydraulic overload relief valve All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economy Engine Straddle Cranes - RC-1000 - David Round
Streetsboro, OH, USA
Economy Engine Straddle Cranes
RC-1000
Economy Engine Straddle Cranes RC-1000
These heavy-duty Ruger Economy Engine Straddle Cranes have a built-in extendable multi-position boom that provides more horizontal and vertical reach. Legs are in a fixed position. FEATURES: Models with 500, 1,000, 2,000 and 3,000 lbs. capacities Straddle leg designed units are built to exceed 150% stability factor Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest loads Swivel hook with safety latch Adjustable built-in telescoping boom Built-in hydraulic overload relief valve All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

These heavy-duty Ruger Economy Engine Straddle Cranes have a built-in extendable multi-position boom that provides more horizontal and vertical reach. Legs are in a fixed position.

FEATURES:

  • Models with 500, 1,000, 2,000 and 3,000 lbs. capacities
  • Straddle leg designed units are built to exceed 150% stability factor
  • Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest loads
  • Swivel hook with safety latch
  • Adjustable built-in telescoping boom
  • Built-in hydraulic overload relief valve
  • All Ruger Floor Cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Industrial Cranes
Product Number RC-1000
Product Name Economy Engine Straddle Cranes
Features Tilting Boom or Jib; Wheels
Unlock Full Specs
to access all available technical data

Similar Products

Cranes - Control Handles - Columbus McKinnon Corporation
Columbus McKinnon Corporation
View Details
Cranes -  - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Pendant; Motorized Motion
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
View Details
Gantry Crane, Porta Gantry 500-5000kg WLL ton 0.5 - 6015PGAS00500S9000A - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
EP Series 2 Ton Free Standing Jib Cranes - DRA4-12-12 - David Round
Specs
Features Motorized Motion (optional feature)
Type Jib Crane - Floor Mount
Capacity 2 tons (1.81 metric tons)
View Details