David Round Stainless Steel Foldable Straddle Floor Cranes HP1000C

Description
The Ruger Stainless Steel Foldable Straddle Floor Crane is designed for portability, ease of use and safety. With its ability to condense in size, it can easily be stored when not in operation. This Stainless Steel Crane has been carefully designed for use in food preparation, pharmaceutical, electronic and other clean-room areas. FEATURES: Models with 1,000 and 2,000 lbs. capacities Complete stainless steel construction Adjustable height allows for easy storage Built-in hydraulic overload relief valve Adjustable built-in telescoping boom Stainless steel wheels with sleeve bearings All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet
Description
The Ruger Stainless Steel Foldable Straddle Floor Crane is designed for portability, ease of use and safety. With its ability to condense in size, it can easily be stored when not in operation. This Stainless Steel Crane has been carefully designed for use in food preparation, pharmaceutical, electronic and other clean-room areas. FEATURES: Models with 1,000 and 2,000 lbs. capacities Complete stainless steel construction Adjustable height allows for easy storage Built-in hydraulic overload relief valve Adjustable built-in telescoping boom Stainless steel wheels with sleeve bearings All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Foldable Straddle Floor Cranes - HP1000C - David Round
Streetsboro, OH, USA
Stainless Steel Foldable Straddle Floor Cranes
HP1000C
Stainless Steel Foldable Straddle Floor Cranes HP1000C
The Ruger Stainless Steel Foldable Straddle Floor Crane is designed for portability, ease of use and safety. With its ability to condense in size, it can easily be stored when not in operation. This Stainless Steel Crane has been carefully designed for use in food preparation, pharmaceutical, electronic and other clean-room areas. FEATURES: Models with 1,000 and 2,000 lbs. capacities Complete stainless steel construction Adjustable height allows for easy storage Built-in hydraulic overload relief valve Adjustable built-in telescoping boom Stainless steel wheels with sleeve bearings All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

The Ruger Stainless Steel Foldable Straddle Floor Crane is designed for portability, ease of use and safety. With its ability to condense in size, it can easily be stored when not in operation. This Stainless Steel Crane has been carefully designed for use in food preparation, pharmaceutical, electronic and other clean-room areas.

FEATURES:

  • Models with 1,000 and 2,000 lbs. capacities
  • Complete stainless steel construction
  • Adjustable height allows for easy storage
  • Built-in hydraulic overload relief valve
  • Adjustable built-in telescoping boom
  • Stainless steel wheels with sleeve bearings
  • All Ruger floor cranes meet or exceed ASME PASE
    standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Supplier's Site
Foldable Straddle Floor Cranes - HP1000C - David Round
Streetsboro, OH, USA
Foldable Straddle Floor Cranes
HP1000C
Foldable Straddle Floor Cranes HP1000C
*Available in Stainless Steel. The Ruger Foldable Straddle Floor Crane is designed for portability, ease of use and safety. With a small collapsible footprint these cranes are easily stored while not in use. FEATURES: Models with 1,000 and 2,000 lbs. capacities Adjustable height and length allows for easy storage Double action manual hand pump operation Adjustable built-in telescoping boom Steel wheels with sleeve bearings Heavy duty all steel construction & trademark Ruger blue coating All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

*Available in Stainless Steel.

The Ruger Foldable Straddle Floor Crane is designed for portability, ease of use and safety. With a small collapsible footprint these cranes are easily stored while not in use.

FEATURES:

  • Models with 1,000 and 2,000 lbs. capacities
  • Adjustable height and length allows for easy storage
  • Double action manual hand pump operation
  • Adjustable built-in telescoping boom
  • Steel wheels with sleeve bearings
  • Heavy duty all steel construction & trademark Ruger blue coating
  • All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Supplier's Site Datasheet

Technical Specifications

  David Round David Round
Product Category Industrial Cranes Industrial Cranes
Product Number HP1000C HP1000C
Product Name Stainless Steel Foldable Straddle Floor Cranes Foldable Straddle Floor Cranes
Features Tilting Boom or Jib; Wheels Tilting Boom or Jib; Wheels
Unlock Full Specs
to access all available technical data

Similar Products

Cranes - Lift Assists - Columbus McKinnon Corporation
Columbus McKinnon Corporation
View Details
Gantry Crane, Porta Gantry 500-5000kg WLL ton 0.5 - 6015PGAS00500S6000A - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
EP Series 3 Ton Free Standing Jib Cranes - DRA6-10-20 - David Round
Specs
Features Motorized Motion (optional feature)
Type Jib Crane - Floor Mount
Capacity 3 tons (2.72 metric tons)
View Details