David Round Adjustable Leg Straddle Push Floor Cranes - A Series HP-3A

Description
*Available in Stainless Steel These tough crane units have adjustable legs that swing out to accommodate wider loads. The HP-2A and HP-3A have fixed boom lengths, with extension booms available as an option, while the HP-2000A comes with a standard extension boom. FEATURES: Models with 2,000, 4,000 and 6,000 lbs. capacities Double action hand pump for quicker and easier lift Built-in hydraulic overload relief valve Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest loads Steel Casters with roller bearing wheels Extension Boom All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet
Description
*Available in Stainless Steel These tough crane units have adjustable legs that swing out to accommodate wider loads. The HP-2A and HP-3A have fixed boom lengths, with extension booms available as an option, while the HP-2000A comes with a standard extension boom. FEATURES: Models with 2,000, 4,000 and 6,000 lbs. capacities Double action hand pump for quicker and easier lift Built-in hydraulic overload relief valve Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest loads Steel Casters with roller bearing wheels Extension Boom All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Leg Straddle Push Floor Cranes - A Series - HP-3A - David Round
Streetsboro, OH, USA
Adjustable Leg Straddle Push Floor Cranes - A Series
HP-3A
Adjustable Leg Straddle Push Floor Cranes - A Series HP-3A
*Available in Stainless Steel These tough crane units have adjustable legs that swing out to accommodate wider loads. The HP-2A and HP-3A have fixed boom lengths, with extension booms available as an option, while the HP-2000A comes with a standard extension boom. FEATURES: Models with 2,000, 4,000 and 6,000 lbs. capacities Double action hand pump for quicker and easier lift Built-in hydraulic overload relief valve Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest loads Steel Casters with roller bearing wheels Extension Boom All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

*Available in Stainless Steel

These tough crane units have adjustable legs that swing out to accommodate wider loads. The HP-2A and HP-3A have fixed boom lengths, with extension booms available as an option, while the HP-2000A comes with a standard extension boom.

FEATURES:

  • Models with 2,000, 4,000 and 6,000 lbs. capacities
  • Double action hand pump for quicker and easier lift
  • Built-in hydraulic overload relief valve
  • Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest loads
  • Steel Casters with roller bearing wheels
  • Extension Boom
  • All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Supplier's Site Datasheet
Stainless Steel Adjustable Leg Crane - HP-3A - David Round
Streetsboro, OH, USA
Stainless Steel Adjustable Leg Crane
HP-3A
Stainless Steel Adjustable Leg Crane HP-3A
These Stainless Steel Adjustable Leg units have legs that swing out to accommodate wide loads. The HP-2A and HP-3A have fixed boom lengths, with extension booms available as an option, while the HP-2000A comes with an extension boom standard. Designed specifically for operation in cleanroom environments, Ruger Stainless Steel Manual Floor Cranes are the best-built cranes in the industry. Built to last and built to perform our stainless steel cranes will exceed your expectations even in the most demanding environments. FEATURES: Models with 2,000, 4,000 and 6,000 lbs. capacities Complete stainless steel construction Double action hand pump for quicker and easier lift Built-in hydraulic overload relief valve Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest loads Stainless steel Casters with roller bearing wheels Floor lock All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

These Stainless Steel Adjustable Leg units have legs that swing out to accommodate wide loads. The HP-2A and HP-3A have fixed boom lengths, with extension booms available as an option, while the HP-2000A comes with an extension boom standard.

Designed specifically for operation in cleanroom environments, Ruger Stainless Steel Manual Floor Cranes are the best-built cranes in the industry. Built to last and built to perform our stainless steel cranes will exceed your expectations even in the most demanding environments.

FEATURES:

  • Models with 2,000, 4,000 and 6,000 lbs. capacities
  • Complete stainless steel construction
  • Double action hand pump for quicker and easier lift
  • Built-in hydraulic overload relief valve
  • Needle type release valve permits pin-point control over
    lowering and holding of the heaviest or lightest loads
  • Stainless steel Casters with roller bearing wheels
  • Floor lock
  • All Ruger floor cranes meet or exceed ASME PASE standards,
    which require design and build to 150% of rated capacity
    and are ANSI Z.535 compliant
Supplier's Site Datasheet

Technical Specifications

  David Round David Round
Product Category Industrial Cranes Industrial Cranes
Product Number HP-3A HP-3A
Product Name Adjustable Leg Straddle Push Floor Cranes - A Series Stainless Steel Adjustable Leg Crane
Features Tilting Boom or Jib; Wheels Tilting Boom or Jib; Wheels
Unlock Full Specs
to access all available technical data

Similar Products

Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.25 - 6015PGRT20 - Certex UK
Specs
Type Gantry Crane
Capacity 0.2756 tons (0.2500 metric tons)
View Details
Foldable Straddle Floor Cranes - RC2000K - David Round
Specs
Features Tilting Boom or Jib; Wheels
Type Davit
Capacity 1 tons (0.9072 metric tons)
View Details