David Round Pivot Boom Straddle Manual Floor Cranes HP-2CJ

Description
These versatile Pivot Boom Manual Floor Cranes have a heavy-duty boom which swings 90° to move loads. The contractible outriggers on this model are for increased stability resulting in a safer material handling solution. FEATURES: Models with 1,000, 2,000 and 4,000 lbs. capacities Double action hand pump for quicker and easier lift Built-in hydraulic overload relief valve Needle type release valve permits pin-point control over lowering and holding of heaviest or lightest loads Steel Casters with roller bearing wheels Swivel hook with safety latch and chain to support heavy loads All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Description
These versatile Pivot Boom Manual Floor Cranes have a heavy-duty boom which swings 90° to move loads. The contractible outriggers on this model are for increased stability resulting in a safer material handling solution. FEATURES: Models with 1,000, 2,000 and 4,000 lbs. capacities Double action hand pump for quicker and easier lift Built-in hydraulic overload relief valve Needle type release valve permits pin-point control over lowering and holding of heaviest or lightest loads Steel Casters with roller bearing wheels Swivel hook with safety latch and chain to support heavy loads All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

Suppliers

Company
Product
Description
Supplier Links
Pivot Boom Straddle Manual Floor Cranes - HP-2CJ - David Round
Streetsboro, OH, USA
Pivot Boom Straddle Manual Floor Cranes
HP-2CJ
Pivot Boom Straddle Manual Floor Cranes HP-2CJ
These versatile Pivot Boom Manual Floor Cranes have a heavy-duty boom which swings 90° to move loads. The contractible outriggers on this model are for increased stability resulting in a safer material handling solution. FEATURES: Models with 1,000, 2,000 and 4,000 lbs. capacities Double action hand pump for quicker and easier lift Built-in hydraulic overload relief valve Needle type release valve permits pin-point control over lowering and holding of heaviest or lightest loads Steel Casters with roller bearing wheels Swivel hook with safety latch and chain to support heavy loads All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

These versatile Pivot Boom Manual Floor Cranes have a heavy-duty boom which swings 90° to move loads. The contractible outriggers on this model are for increased stability resulting in a safer material handling solution.

FEATURES:

  • Models with 1,000, 2,000 and 4,000 lbs. capacities
  • Double action hand pump for quicker and easier lift
  • Built-in hydraulic overload relief valve
  • Needle type release valve permits pin-point control over lowering and holding of heaviest or lightest loads
  • Steel Casters with roller bearing wheels
  • Swivel hook with safety latch and chain to support heavy loads
  • All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Supplier's Site

Technical Specifications

  David Round
Product Category Industrial Cranes
Product Number HP-2CJ
Product Name Pivot Boom Straddle Manual Floor Cranes
Features Tilting Boom or Jib; Rotating; Wheels
Unlock Full Specs
to access all available technical data

Similar Products

Cranes -  - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Pendant; Motorized Motion
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
View Details
Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.4 - 6015PGRM40 - Certex UK
Specs
Type Gantry Crane
Capacity 0.4409 tons (0.4000 metric tons)
View Details
EP Series 2 Ton Free Standing Jib Cranes - DRA4-10-08 - David Round
Specs
Features Motorized Motion (optional feature)
Type Jib Crane - Floor Mount
Capacity 2 tons (1.81 metric tons)
View Details