David Round Standard Series Straddle Floor Cranes HP-2

Description
*Available in Stainless Steel. These Standard Straddle Floor Cranes are not only the perfect tool for everyday lifting in industrial facilities. They also feature needle type release valves to provide the pinpoint control that you need. FEATURES: Models with 500, 1,000, 2,000, 4,000 and 6,000 lbs. capacities Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest load Swivel hook High capacity models have standard steel casters with roller bearing wheels All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet
Description
*Available in Stainless Steel. These Standard Straddle Floor Cranes are not only the perfect tool for everyday lifting in industrial facilities. They also feature needle type release valves to provide the pinpoint control that you need. FEATURES: Models with 500, 1,000, 2,000, 4,000 and 6,000 lbs. capacities Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest load Swivel hook High capacity models have standard steel casters with roller bearing wheels All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Series Straddle Floor Cranes - HP-2 - David Round
Streetsboro, OH, USA
Standard Series Straddle Floor Cranes
HP-2
Standard Series Straddle Floor Cranes HP-2
*Available in Stainless Steel. These Standard Straddle Floor Cranes are not only the perfect tool for everyday lifting in industrial facilities. They also feature needle type release valves to provide the pinpoint control that you need. FEATURES: Models with 500, 1,000, 2,000, 4,000 and 6,000 lbs. capacities Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest load Swivel hook High capacity models have standard steel casters with roller bearing wheels All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

*Available in Stainless Steel.

These Standard Straddle Floor Cranes are not only the perfect tool for everyday lifting in industrial facilities. They also feature needle type release valves to provide the pinpoint control that you need.

FEATURES:

  • Models with 500, 1,000, 2,000, 4,000 and 6,000 lbs. capacities
  • Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest load
  • Swivel hook
  • High capacity models have standard steel casters with roller bearing wheels
  • All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Supplier's Site Datasheet
Stainless Steel Standard Series Straddle Floor Cranes - HP-2 - David Round
Streetsboro, OH, USA
Stainless Steel Standard Series Straddle Floor Cranes
HP-2
Stainless Steel Standard Series Straddle Floor Cranes HP-2
These functional Stainless Steel Standard Floor Cranes come in a wide range of capacities to fit your load lifting needs. Their straddle leg design eliminates the need for counterweights and allows them to exceed 150% stability factor. Ruger’s Stainless Steel Standard Floor Crane’s are meticulously manufactured and ideal for precise load control, safety and versatility. The stainless steel construction makes these crane’s the perfect solution for both pharmaceutical and food handling. Carefully designed for the most demanding situations, these cranes are available for capacities up to 6,000 lbs. FEATURES: Models with 500, 1,000, 2,000, 4,000 and 6,000 lbs. capacities Complete stainless steel construction Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest load Swivel hook Stainless steel casters with roller bearing wheels All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

These functional Stainless Steel Standard Floor Cranes come in a wide range of capacities to fit your load lifting needs. Their straddle leg design eliminates the need for counterweights and allows them to exceed 150% stability factor.

Ruger’s Stainless Steel Standard Floor Crane’s are meticulously manufactured and ideal for precise load control, safety and versatility. The stainless steel construction makes these crane’s the perfect solution for both pharmaceutical and food handling. Carefully designed for the most demanding situations, these cranes are available for capacities up to 6,000 lbs.

FEATURES:

  • Models with 500, 1,000, 2,000, 4,000 and 6,000 lbs. capacities
  • Complete stainless steel construction
  • Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest load
  • Swivel hook
  • Stainless steel casters with roller bearing wheels
  • All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Supplier's Site

Technical Specifications

  David Round
Product Category Industrial Cranes
Product Number HP-2
Product Name Standard Series Straddle Floor Cranes
Features Tilting Boom or Jib; Wheels
Unlock Full Specs
to access all available technical data

Similar Products

Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.4 - 6015PGRM20 - Certex UK
Specs
Type Gantry Crane
Capacity 0.4409 tons (0.4000 metric tons)
View Details
WB Series Tie Rod Wall Jib Cranes - WB-05101 - David Round
Specs
Features Motorized Motion (optional feature)
Type Jib Crane - Wall Mount
Capacity 0.2500 tons (0.2268 metric tons)
View Details